location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Atari Clive Barker's Jericho Spanish Xbox 360

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Atari Check ‘Atari’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Clive Barker's Jericho
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ISMXB36182
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Atari’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Atari: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11855
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:54:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Atari Clive Barker's Jericho Spanish Xbox 360
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Xbox 360
  • - Language version: Spanish
  • - Game genre: Shooter
  • - Developer: MercurySteam
  • - ESRB rating: T (Teen)
Long product name Atari Clive Barker's Jericho Spanish Xbox 360 :
The long product name of Atari Clive Barker's Jericho Spanish Xbox 360. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Clive Barker's Jericho, Xbox 360, Shooter
More>>>
Short summary description Atari Clive Barker's Jericho Spanish Xbox 360:
This short summary of the Atari Clive Barker's Jericho Spanish Xbox 360 data-sheet is auto-generated and uses the product title and the first six key specs.

Atari Clive Barker's Jericho, Xbox 360, T (Teen)

Long summary description Atari Clive Barker's Jericho Spanish Xbox 360:
This is an auto-generated long summary of Atari Clive Barker's Jericho Spanish Xbox 360 based on the first three specs of the first five spec groups.

Atari Clive Barker's Jericho. Platform: Xbox 360, ESRB rating: T (Teen), Developer: MercurySteam

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 04:07:43
Uk has collected 27 expert reviews for Atari Clive Barker's Jericho Spanish Xbox 360 and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
stuff.co.nz
Updated:
2012-01-25 04:07:42
Horror writer Clive Barker must have one sick imagination if some of the monsters in Jericho are anything to go by in this formulaic romp. You play Devin Ross, a member of a secret military unit known as the Jericho squad, working for the Occult Warfar...
0%
nzgamer.com
Updated:
2012-01-25 04:07:42
Just when you thought life was as weird as it could get, it just got a whole lot weirder. You see God, way back when, made a bit of a mess of the whole creating life thing, and like anyone who messes up at work he buried his mistake down the bottom of...
60%
smh.com.au
Updated:
2012-01-25 04:07:42
Devoted fans of horror author Clive Barker will be intrigued by the spooky stew hes cooked up here. Theres an inter-dimensional rift channelling beings of pure evil into our world, a crack team of secret agents trained in paranormal warfare, and a c...
40%
goodgearguide.com.au
Updated:
2012-01-25 04:07:43
Clive Barkers Jericho is an interesting game thats dripping with atmosphere and style. You lead a covert-op squad of "occult warfare" pros through the ruined, evil city of Al-Khali as part of a storyline devised by horror icon Clive Barker. While Jer...
Good Stylised gameplay, slick graphics and amazing atmosphere...
Bad Long load times, AI problems, audio dubbing is sometimes off The Final Word Despite a few mistakes, Jericho still shines brightly. Its slick style, amazing graphics, and dark atmosphere really make it stand out. Heres hoping that MercurySteam has anot...
Bottom line Despite a few mistakes, Jericho still shines brightly. Its slick style, amazing graphics, and dark atmosphere really make it stand out. Heres hoping that MercurySteam has another romp into the dark depths of Clive Barkers mind lined up soon.
90%
gamesradar.com
Updated:
2012-01-25 04:07:43
Oct 23, 2007Diehards will know this is not Barker’s first foray into pixels and polygons, he’s already dabbled in the genre with the PC adventure, Clive Barker’s Undying and the oft-talked about among horrorites, Demonik that was once being tinkered wi...
Good Amazing atmosphere, albeit gross, Great bodyhopping bits, Morethancompetent shooter...
Bad The ending blows, Doesn't do anything new for shooters, Monsters know what body we're in...
70%
impulsegamer.com
Updated:
2012-01-25 04:07:43
Andrew Bistak8.8Clive Barkers Jericho follows an elite team of military parapsychologists as they travel to the source of an ancient evil which threatens to overrun the world. The Jericho Team venture in the Middle Eastern city of Al-Khali that hides...
88%
Brand Image Product code Product Stock Price from
Atari

Atari Alone in the darck PlayStation 2
(show image)
1022964 Alone in the darck 0.00
(excl. VAT)
0 (incl. VAT)
Atari

Atari Alone in the Dark Xbox 360
(show image)
1022950 Alone in the Dark 0.00
(excl. VAT)
0 (incl. VAT)
Atari

Atari Alone in the Dark near Death, PS3 PlayStation 3
(show image)
1022962 Alone in the Dark near Death, PS3 0.00
(excl. VAT)
0 (incl. VAT)
Atari

Atari Alone in the Dark Near PC German
(show image)
1022979 Alone in the Dark Near PC 0.00
(excl. VAT)
0 (incl. VAT)