location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Atari Dragon Ball: Revenge of King Piccolo Wii

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Atari Check ‘Atari’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dragon Ball: Revenge of King Piccolo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3296580810116
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Atari’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Atari: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21640
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:54:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Atari Dragon Ball: Revenge of King Piccolo Wii
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wii
  • - Game genre: Platform
  • - Developer: Media.Vision
  • - ESRB rating: E10+ (Everyone 10+)
Long product name Atari Dragon Ball: Revenge of King Piccolo Wii :
The long product name of Atari Dragon Ball: Revenge of King Piccolo Wii. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dragon Ball: Revenge of King Piccolo, Nintendo Wii, Platform
More>>>
Short summary description Atari Dragon Ball: Revenge of King Piccolo Wii:
This short summary of the Atari Dragon Ball: Revenge of King Piccolo Wii data-sheet is auto-generated and uses the product title and the first six key specs.

Atari Dragon Ball: Revenge of King Piccolo, Wii, E10+ (Everyone 10+)

Long summary description Atari Dragon Ball: Revenge of King Piccolo Wii:
This is an auto-generated long summary of Atari Dragon Ball: Revenge of King Piccolo Wii based on the first three specs of the first five spec groups.

Atari Dragon Ball: Revenge of King Piccolo. Platform: Wii, ESRB rating: E10+ (Everyone 10+), Developer: Media.Vision

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 04:07:35
Uk has collected 13 expert reviews for Atari Dragon Ball: Revenge of King Piccolo Wii and the average expert rating is 57 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
57%
Source Review comments Score
gamesradar.com
Updated:
2012-01-25 04:07:35
After two mind-frazzling Wii beat-’em-ups (roughly 800 remote inputs to throw a single punch), things cool down in Dragon Ball’s latest. It makes sense: it covers the earlier pre-Z adventures. Simpler times deserve simpler play – so it’s out with finge...
Good Doesn't require a million remote inputs, Nice anime flair in the camera, Fits the material in style...
Bad Mindless buttonthumping, Combat fails to up the stakes, No landscapesplitting theatrics...
40%
Brand Image Product code Product Stock Price from
Atari

Atari Alone in the darck PlayStation 2
(show image)
1022964 Alone in the darck 0.00
(excl. VAT)
0 (incl. VAT)
Atari

Atari Alone in the Dark Xbox 360
(show image)
1022950 Alone in the Dark 0.00
(excl. VAT)
0 (incl. VAT)
Atari

Atari Alone in the Dark near Death, PS3 PlayStation 3
(show image)
1022962 Alone in the Dark near Death, PS3 0.00
(excl. VAT)
0 (incl. VAT)
Atari

Atari Alone in the Dark Near PC German
(show image)
1022979 Alone in the Dark Near PC 0.00
(excl. VAT)
0 (incl. VAT)