location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Atari Clash of the Titans German PlayStation 3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Atari Check ‘Atari’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Clash of the Titans
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1042146
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Atari’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Atari: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5721
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:51:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Atari Clash of the Titans German PlayStation 3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation 3
  • - Language version: German
  • - Game genre: Action
  • - Developer: Game Republic
  • - ESRB rating: T (Teen)
Long product name Atari Clash of the Titans German PlayStation 3 :
The long product name of Atari Clash of the Titans German PlayStation 3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Clash of the Titans, PlayStation 3, Action
More>>>
Short summary description Atari Clash of the Titans German PlayStation 3:
This short summary of the Atari Clash of the Titans German PlayStation 3 data-sheet is auto-generated and uses the product title and the first six key specs.

Atari Clash of the Titans, PlayStation 3, T (Teen)

Long summary description Atari Clash of the Titans German PlayStation 3:
This is an auto-generated long summary of Atari Clash of the Titans German PlayStation 3 based on the first three specs of the first five spec groups.

Atari Clash of the Titans. Platform: PlayStation 3, ESRB rating: T (Teen), Developer: Game Republic

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 04:08:46
Uk has collected 24 expert reviews for Atari Clash of the Titans German PlayStation 3 and the average expert rating is 43 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
43%
Source Review comments Score
goodgearguide.com.au
Updated:
2012-01-25 04:08:45
Months after slaying the Kraken on the silver screen, Perseus finally lands on consoles to hack harpies and slash scorpions in Clash of the Titans' game adaptation. Despite being yet another film-tied title, I had high hopes for this very videogame-y...
Good A decent weapon-stealing mechanic makes battling fun (for the first few hours)...
Bad Its promising combat grows stale fast, not reaching its full potential till very late in the too-long campaign; Dated graphics and sound do little to help the experience.
Bottom line The official video game adaptation of Clash of the Titans is ultimately just as forgettable as its silver-screen inspiration, with what could have been a solid God of War clone ending up as little more than yet another disappointing hack-n-slash movie...
40%
gamesradar.com
Updated:
2012-01-25 04:08:45
So Perseus is stomping around grungy locales, acting like an ass again is he? No wonder the fella’s so pissed off: you would be too if you were doomed to spend eternity in a succession of skidmark-brown combat areas so small there’s barely enough room...
Good Cool subweapon mechanic, Might be better than the movie, Will probably reach bargain price swiftly...
Bad Crap fighting, Crap acting, Crap everything...
30%
nowgamer.com
Updated:
2012-01-25 04:08:45
Look at our score and tell us you aren’t surprised. Go on. If you do, you’re a liar. The videogame adaptation of Clash Of The Titans isn’t a great game in the grand scheme of things, but a combination of solid combat mechanics, surprising depth and a b...
Bottom line Take into account the cheap-o price and you have a game that, surprisingly enough, might actually be worth some of your time. It isn’t great, but it’s quite a fun distraction and far better than most other movie-games. Well done. 6.5/10Print this pageU...
65%
Brand Image Product code Product Stock Price from
Atari

Atari Alone in the darck PlayStation 2
(show image)
1022964 Alone in the darck 0.00
(excl. VAT)
0 (incl. VAT)
Atari

Atari Alone in the Dark Xbox 360
(show image)
1022950 Alone in the Dark 0.00
(excl. VAT)
0 (incl. VAT)
Atari

Atari Alone in the Dark near Death, PS3 PlayStation 3
(show image)
1022962 Alone in the Dark near Death, PS3 0.00
(excl. VAT)
0 (incl. VAT)
Atari

Atari Alone in the Dark Near PC German
(show image)
1022979 Alone in the Dark Near PC 0.00
(excl. VAT)
0 (incl. VAT)