ASUS logo

ASUS X515EP-BQ123T laptop Intel® Core™ i7 i7-1165G7 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX330 Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2431
Info modified on:
08 Nov 2024, 11:16:32
Bullet Points ASUS X515EP-BQ123T laptop Intel® Core™ i7 i7-1165G7 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX330 Wi-Fi 5 (802.11ac) Windows 10 Home Silver:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-1165G7 (12MB Cache)
  • - 39.6 cm (15.6") Full HD 1920 x 1080, NVIDIA GeForce MX330 (2GB GDDR5)
  • - 16GB DDR4-SDRAM & 512GB SSD
Long product name ASUS X515EP-BQ123T laptop Intel® Core™ i7 i7-1165G7 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX330 Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

Intel Core i7-1165G7 (12MB Cache), 16GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080, Intel Iris Xe Graphics, NVIDIA GeForce MX330 (2GB GDDR5), WLAN, Webcam, Windows 10 Home 64-bit

ASUS X515EP-BQ123T laptop Intel® Core™ i7 i7-1165G7 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX330 Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

Easy portability. Effortless productivity.
One of the world’s smallest all-rounder 15-inch laptops

Whether for work or play, ASUS X515/S515 is the entry-level laptop that delivers powerful performance and immersive visuals. Its NanoEdge display boasts wide 178° viewing angles and a matte anti-glare coating for a truly engaging experience. Inside, it’s powered by up to an Intel® Core™ i7 processor with 16 GB 2400 MHz RAM, and features and NVIDIA® MX330 discrete graphics. A dual-storage design with up to a 1 TB PCIe® SSD and a 1 TB HDD gives you the perfect combination of large storage capacity and fast data read / write speeds. There’s also Intel® Optane™ memory support1 to help speed things up even more.

Efficiency
Fast and efficient
With up to an Intel® Core™ i7 processor, and NVIDIA® MX330 discrete graphics. ASUS X515 helps you get things done swiftly and efficiently.

Dual Storage
Store more, do more
ASUS X515/S515 has a dual storage design to give you the benefits of superfast data performance and a large storage capacity. Install apps on the SSD for quicker response and loading times, and use the HDD to store large files such as movies, music libraries, and photo albums. ASUS X515/S515 also supports Intel® Optane™ memory1 technology so apps load faster and multitasking feels smoother.

NanoEdge Display
Get a wider view of the world
The NanoEdge display gives ASUS X515/S515 a vast screen area for an immersive viewing experience for work and play. Its wide-view FHD panel features an anti-glare coating to reduce unwanted distractions from irritating glare and reflections, so you can truly focus on what’s in front of you.

Stylish & Portable
Empower your dynamic lifestyle!
With an overall weight of just 1.8 kg2, the extremely portable ASUS X515/S515 is the lightweight laptop that keeps up with your fast-paced lifestyle. It looks good, too, with its Transparent Silver or Slate Grey finish.

Fingerprint Sensor
Just touch to log in!
Accessing ASUS X515/S515 has never been easier or more secure! With the built-in fingerprint sensor3 in the touchpad and Windows Hello, there’s no need to type in your password every time — all you need is a single touch!

Keyboard
Exactly your type
The full-size backlit keyboard3 on ASUS X515/S515 is perfect for working in dim environments. Ergonomically designed, its sturdy, one-piece construction and 1.4 mm key travel provide a comfortable typing experience.

Connectivity
Constantly connected
ASUS X515/S515 is equipped with the reversible USB-C® 3.2 port, featuring an any-way-up design that makes connecting devices as easy as possible. It also delivers data transfer speeds up to 10x faster4 than older USB 2.0 connections! It also includes USB 3.2 Type-A and USB 2.0 ports, HDMI output, and a microSD card reader — so you can easily connect all your current peripherals, displays and projectors with zero hassle.

Enhanced Protection
Internal protection / HDD protection and chassis enhancements
ASUS X515/S515 features E-A-R® HDD shock dampening to protect your data from every bump, while its reinforced chassis improves typing and allows you to open and close the lid in one smooth motion.

MyASUS
Get the very best from your PC with MyASUS
MyASUS is the easy way to access handy ASUS apps that help you get more out of your laptop or desktop PC. Multitask using your iOS or Android phone with your PC, optimize your PC’s performance or contact after-sales service and support. There’s also a huge range of popular app downloads and exclusive offers just for you!

Short summary description ASUS X515EP-BQ123T laptop Intel® Core™ i7 i7-1165G7 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX330 Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

ASUS X515EP-BQ123T, Intel® Core™ i7, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB, Windows 10 Home

Long summary description ASUS X515EP-BQ123T laptop Intel® Core™ i7 i7-1165G7 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX330 Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

ASUS X515EP-BQ123T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce MX330. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Recommended products
Loading...
Disclaimer ASUS X515EP-BQ123T laptop Intel® Core™ i7 i7-1165G7 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX330 Wi-Fi 5 (802.11ac) Windows 10 Home Silver X515EP-BQ123T:
Intel® Optane™ memory is optional.
Product weight may vary according to device configuration.
Backlit keyboard and integrated fingerprint sensor optional.
Unless otherwise stated, USB-C® data-transfer figures are based on theoretical performance. Actual performance may vary in real-world situations.

Products certified by the Federal Communications Commission and Industry Canada will be distributed in the United States and Canada. Please visit the ASUS USA and ASUS Canada websites for information about locally available products.
All specifications are subject to change without notice. Please check with your supplier for exact offers. Products may not be available in all markets.
Specifications and features vary by model, and all images are illustrative. Please refer to specification pages for full details.
PCB color and bundled software versions are subject to change without notice.
Brand and product names mentioned are trademarks of their respective companies.
The terms HDMI and HDMI High-Definition Multimedia Interface, and the HDMI Logo are trademarks or registered trademarks of HDMI Licensing Administrator, Inc. in the United States and other countries.
IPS stands for in-plane switching, a type of LED (a form of LCD) display panel technology.

Unless otherwise stated, all performance claims are based on theoretical performance. Actual figures may vary in real-world situations.

The actual transfer speed of USB 3.0, 3.1, 3.2, and/or Type-C will vary depending on many factors including the processing speed of the host device, file attributes and other factors related to system configuration and your operating environment.

Ultrabook, Celeron, Celeron Inside, Core Inside, Intel, Intel Logo, Intel Atom, Intel Atom Inside, Intel Core, Intel Inside, Intel Inside Logo, Intel vPro, Itanium, Itanium Inside, Pentium, Pentium Inside, vPro Inside, Xeon, Xeon Phi, and Xeon Inside are trademarks of Intel Corporation or its subsidiaries in the U.S. and/or other countries.

Product specifications may differ from country to country. We recommend that you check with your local dealers for the specifications of the products available in your country. Colors of products may not be perfectly accurate due to variations caused by photography and monitor settings.Due to photographic variables and conditions, actual product appearance may differ from images shown on this site.Although we endeavor to present the most accurate and comprehensive information at the time of publication, we reserve the right to make changes without prior notice.

* Result from Mobile Mark 2014 office productivity.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.