ASUS logo

ASUS GeForce 7300GT NVIDIA GDDR2

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64081
Info modified on:
23 Jul 2019, 15:07:39
Short summary description ASUS GeForce 7300GT NVIDIA GDDR2:

ASUS GeForce 7300GT, GDDR2, 128 bit, 800 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS GeForce 7300GT NVIDIA GDDR2:

ASUS GeForce 7300GT. Graphics processor family: NVIDIA, Processor frequency: 400 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0, OpenGL version: 2.0. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.