ASUS EeeBox EB1007, 1,66 GHz, Intel Atom®, D410, 1 GB, 160 GB, Windows XP Home Edition
ASUS EeeBox EB1007. Processor frequency: 1,66 GHz, Processor family: Intel Atom®, Processor model: D410. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 160 GB, Card reader integrated. On-board graphics card model: Integrated. Operating system installed: Windows XP Home Edition. Power supply: 40 W. Chassis type: Small Desktop. Product type: Mini PC. Weight: 1,17 kg. Product colour: White