Eee PC 1018P-WHI027S, 10.1" WSVGA (1024x600), Intel Atom N455 (1.66GHz), 1GB RAM, 250GB 2.5" SATA-II HDD, 0.3MP, Fast Ethernet, WLAN 802.11b/g/n, Windows 7 Starter
Confidently take 1018P wherever you go
Lifestyle-oriented, the 1018P’s modern and graceful design ties in seamlessly with haute couture, and ensuring that you turn heads anytime, anywhere. From the boardrooms to the cafes, the Eee PC™ 1018P will never look out of place. Ultra-thin, light, and with the capacity for all day computing, the Eee PC™ 1018P has been designed to cater to the computing needs of your always on-the-go social lifestyle.
Raising the Bar in Design Evolution
The classic Eee PC™ gets reinvented with the Eee PC™ 1018P. This newest iteration of the netbook that started it all features an all-new metallic chassis to deliver a sleek and clean finish. Designed from the ground up for the social elite, the 1018P has a slim, 18mm form factor, and weights in at just 1.1kg. It will ignite your passion for style and sophistication.
The 1018P is designed to reflect your personality and your premium lifestyle. Its elegant finish comes by way of an aluminum coat on its flat surfaces, and that is further accented by a 10.1” WSVGA display, a seamless palm rest, and an embedded chiclet keyboard.
Efficiency Evolved
The Eee PC™ 1018P is powered by the new Intel® Atom™475 processor to deliver a more efficient and productive computing performance. Together with the ASUS-exclusive Super Hybrid Engine power management system, the 1018P delivers up to 9 hours* of battery life for all day computing.
ASUS Eee PC 1018P-WHI027S, Intel Atom®, 1,66 GHz, 25,6 cm (10.1"), 1024 x 600 pixels, 1 GB, 250 GB
ASUS Eee PC 1018P-WHI027S. Product type: Netbook. Processor family: Intel Atom®, Processor model: N455, Processor frequency: 1,66 GHz. Display diagonal: 25,6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. Operating system installed: Windows 7 Starter. Product colour: White. Weight: 1,2 kg