AMD Ryzen 7 7435HS (20MB Cache, 3.1GHz), 16GB DDR5-SDRAM, 1000GB SSD, 43.9 cm (17.3") Full HD 1920 x 1080, NVIDIA GeForce RTX 4060 (8GB GDDR6), LAN, WLAN, Webcam, Windows 11 Home 64-bit
BRAND NEW DESIGN
The chassis has been redesigned for 2023, now 4.5% smaller than the previous design. The two color options each have a different logo location, with the Jaeger Gray edition featuring a large laser-sculpted design, and the Mecha Gray edition showing off an embossed logo on the lid. The four-way indicators can be seen even while the clamshell is closed, and the touchpad features a mech-inspired TUF logo in the corner.
ASUS TUF Gaming A17 FA707NVR-HX008W, AMD Ryzen™ 7, 3,1 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1 TB
ASUS TUF Gaming A17 FA707NVR-HX008W. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 7435HS, Processor frequency: 3,1 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 4060. Operating system installed: Windows 11 Home. Product colour: Black, Grey