AMD Ryzen 9 6900HS (16MB Cache, 3.3GHz), 16GB DDR5-SDRAM, 1000GB SSD, 39.6 cm (15.6") Wide Quad HD 2560 x 1440 IPS, AMD Radeon Graphics, NVIDIA GeForce RTX 3070 Ti (8GB GDDR6), LAN, WLAN, Webcam, Windows 11 Home 64-bit,
GAME FOR ANYTHING
DESIGN
SLEEK AND STREAMLINED
Show off your signature style in Moonlight White or Eclipse Gray. The reinforced metal lid is precision cut with a dot matrix design that adds a subtle shimmering effect from prismatic film beneath. Stay versatile with thoughtful conveniences like a 180° ErgoLift hinge for more flexible viewing and a wide touchpad for easy navigation.
PERFORMANCE
GAME, CREATE, AND BEYOND
Blaze through games, content creation, and more with up to an AMD Ryzen™ 9 6900HS CPU and GeForce RTX™ 3080 Ti Laptop GPU. Spend less time waiting and more time gaming with up to 4800MHz DDR5 RAM. Dual M.2 slots connect directly to the CPU for maximum performance, and they're loaded with up to 1TB of storage for your growing games library and creative portfolio.
BOOST PERFORMANCE WITH AI
NVIDIA DLSS gives games a speed boost with uncompromised image quality. Crank up the settings and resolution for an even better visual experience.
MORE IMMERSIVE EXPERIENCES
Ray Tracing is the holy grail of graphics. It simulates how light behaves in the real-world to produce the most realistic and immersive graphics for gamers and creators – and runs fast thanks to 2nd gen RT Cores.
OPTIMIZED POWER AND PERFORMANCE
NVIDIA Max-Q is a suite of technologies powered by AI that optimize laptops to deliver high performance in thin form factors.
ROG MUX SWITCH
Modern gaming laptops use powerful, dedicated graphics chips for high performance—but route those frames through the CPU’s integrated graphics before reaching the display for maximum battery life. This prevents your GPU from giving its absolute best performance, however, which is why we’re bringing a MUX switch to all 2022 ROG laptops. For competitive games, you can enable a direct GPU mode that reduces latency and boosts performance by up to 9% in some titles.
INTELLIGENT COOLING IMPROVES YOUR EXPERIENCE
ROG’s Intelligent Cooling philosophy mixes the right features and system settings to ensure the best experience for each chassis and components, no matter what you’re doing. For the Zephyrus G15, liquid metal thermal compound keeps your CPU cool. A self-cleaning thermal module clears dust to improve long-term stability, while dual Arc Flow fans spin redesigned blades to generate impressive airflow with minimal noise. ROG Armoury Crate software switches seamlessly between operating modes to optimize performance and acoustics for the task.
DISPLAY
RICH DETAIL AT GAMING SPEED
Game, create, and do more on our latest high-resolution, high-refresh display. Up to a QHD 240Hz panel delivers the best of both worlds, striking a satisfying balance between fast-paced action and rich, detailed visuals. A quick 3ms grey-to-grey response time minimizes motion blur for precise target tracking. Adaptive-Sync keeps gameplay ultra smooth, eliminating visual tearing and minimizing stuttering for deeper immersion. Dolby Vision support ensures the display has stunning contrast and is ready for the latest HDR games and content.
SPEAKERS
IMMERSIVE SURROUND SOUND
Six speakers powered by Dolby Atmos technology put you in the center of the action. Twin tweeters face front to fire sound directly at you for louder volume, while pairs of force-canceling woofers under the palm rests balance acoustics and minimize unwanted resonance. Turn up the volume at parties and events and enjoy louder, more dynamic audio.
MICROPHONE
CLEAR VOICE COMMUNICATIONS
Updated audio inputs make all your streams and voice chats clear. Two-Way AI Noise Cancelation clarifies upstream and downstream audio, filtering out unwanted noise to make voice communication clearer. The 3D mic array captures a broad soundscape that can be optimized for specific scenarios like recording live music or hosting conference calls.
PORTABILITY
ALWAYS READY FOR ACTION
Get the power and portability to work more freely anywhere. The integrated webcam allows you to seamlessly join video calls and unlock your machine with Windows Hello. A high-capacity 90Wh battery means less time tethered to outlets and more time spent where you want to be. Type-C charging support extends its life even further, letting you top off with portable power packs to stay productive anywhere. Integrated superfast Wi-Fi 6E enables lower latency connections everywhere, from packed lecture halls to crowded coffee shops.
*Fast Charging Technology is tested while the device is powered off with the default adapter included with the device. Charging time may vary +/- 10% due to System tolerance.
KEYBOARD
A STROKE OF GAMING GENIUS
Gamers will feel right at home with the keyboard’s desktop-inspired layout, which has separate function blocks for intuitive identification, plus dedicated hot keys that put volume, microphone mute, and ROG Armoury Crate software within easy reach. Mash commands to your heart’s content with N-key rollover that ensures every press is registered and durable keys built to withstand over 20 million presses.
IO PORT
FLEXIBLE CONNECTIVITY
A wide variety of I/O ports lets you level-up your setup on the go. Drive a second display to multitask more efficiently via the USB-C port with DisplayPort 1.4. Watch 4K UHD movies on the big screen or easily connect a projector with HDMI 2.0b. Hook up your mouse, gamepad, drawing tablet, and other peripherals to play or be creative anywhere. Expand your storage on the fly with a fast micro SD slot. There’s no need for dongles with a 3.5mm headset jack built in.
SOFTWARE
ARMOURY CRATE
ROG Armoury Crate unifies system and lighting controls to put essential settings at your fingertips in a single utility. You can easily define and customize Scenario Profiles that automatically make adjustments when you launch your favorite titles.
BUNDLED
GEAR UP AND GAME
Game in style with ROG accessories. Navigate precisely with the ROG Chakram Core mouse. Immerse in rich, true-to-life sound with the ROG Delta gaming headset. Top off your charge on the go with up to a 100W PD adapter. Carry it all with you in a durable, RGB-accented 15” ROG Ranger backpack.
*Bundled peripherals may vary by region. Please check with local vendors for exact offers.
ASUS ROG Zephyrus G15 GA503RW-LN030W, AMD Ryzen™ 9, 3,3 GHz, 39,6 cm (15.6"), 2560 x 1440 pixels, 16 GB, 1 TB
ASUS ROG Zephyrus G15 GA503RW-LN030W. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 9, Processor model: 6900HS, Processor frequency: 3,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Wide Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Home. Product colour: Grey