ASUS logo

ASUS ROG Strix G15 G513IH-HN008W-BE AMD Ryzen™ 7 4800H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 11 Home Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16053
Info modified on:
08 Nov 2024, 04:43:21
Bullet Points ASUS ROG Strix G15 G513IH-HN008W-BE AMD Ryzen™ 7 4800H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 11 Home Black, Grey:
  • - Windows 11 Home 64-bit
  • - AMD Ryzen 7 4800H (8MB Cache, 2.9GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 IPS, NVIDIA GeForce GTX 1650 (4GB GDDR6)
  • - 16GB (3200MHz) DDR4-SDRAM (2 x 8) & 512GB SSD
Long product name ASUS ROG Strix G15 G513IH-HN008W-BE AMD Ryzen™ 7 4800H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 11 Home Black, Grey:

AMD Ryzen 7 4800H (8MB Cache, 2.9GHz), 16GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS, AMD Radeon Graphics, NVIDIA GeForce GTX 1650 (4GB GDDR6), LAN, WLAN, Windows 11 Home 64-bit

ASUS ROG Strix G15 G513IH-HN008W-BE AMD Ryzen™ 7 4800H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 11 Home Black, Grey:

Focused firepower streamlines and elevates the core Windows 10 Pro gaming experience in the ROG Strix G15/17. With up to a powerful AMD Ryzen™ 9 5900HX CPU and GeForce RTX™ 3070 GPU, everything from gaming to multitasking is fast and fluid. Go full-throttle on esports speed with a competition-grade display up to 300Hz/3ms, or immerse in rich detail on a WQHD 165Hz/3ms panel. Adaptive-Sync makes gameplay ultrasmooth, while advanced thermal upgrades help you stay cool under pressure. No matter what your game is, you can achieve your perfect play.

DESIGN
ATHLETIC APPEAL

Sporty aesthetics in three distinct colors take your look to the next-level. Stealthy Original Black, cool Eclipse Gray, and bright Electro Punk personas show off your gaming style. Play anywhere on a chassis that’s up to 7% smaller and more portable than previous generations. Subtle cut-outs and icons adorn the exterior and even add intrigue to the bottom of the laptop, setting the system apart at any angle. Illuminate your environment with Aura Sync accents that shine from the metallic ROG logo, across the backlit keyboard, to the wraparound light bar.

Light ‘em up
Illuminate your life in RGB. A redesigned light bar increases the density of LEDs to create a more refined underglow beneath the chassis. Personalize your Aura Sync settings to set the ideal gaming mood across an entire ecosystem of compatible devices.

Sporting good looks
From its aluminum-capped lid to its textured base, this laptop blends everyday durability with athletic style. The metal top resists knocks and bumps while also enabling slimmer bezels. The plastic palm rest stays cooler to the touch for more comfortable marathon gaming sessions. And the crosshatched grip along the bottom stays planted while playing and makes the chassis easier to grab on the go.

Smaller size
The new Strix series packs serious gaming power into a more portable chassis. For 15” models, the footprint is 7% smaller than the previous generation, while 17” versions are 5% smaller. The trim and streamlined chassis makes it easier than ever to jump in-game anywhere. It also enables an 85% screen-to-body ratio with superslim bezels that make gameplay more immersive.

Bigger touchpad
Improve everyday comfort and usability with an active touchpad area that’s 85% larger than previous generations. More space means greater precision along with more comfortable hand movements and gestures while you’re navigating. The glass pad is coated in a matte finish that adds strength with a silky smooth feel.

PERFORMANCE
GAMING GREATNESS

The latest processors team up to take down gaming, multitasking, and more. NVIDIA graphics up to a GeForce RTX™ 3070 GPU deliver smooth frame rates, while up to an overclockable AMD Ryzen™ 9 5900HX CPU powers through heavy lifting. Armed with up to 32GB of high-performance DDR4-3200 RAM, you can game, stream, and switch gears seamlessly. Up to 1TB of NVMe SSD storage accelerates load times for games and apps, and a second M.2 slot lets you add another drive to expand your collection.

*Tested on ROG Strix G15 with NVIDIA® GeForce RTX™ 3070 graphics card, AMD Ryzen™ 9 5900HX processor, and 32GB DDR4 RAM.

DISPLAY
PRECISION SPEED

Choose between high-refresh displays to customize your gaming experience. Go for esports excellence with up to a 300Hz/3ms gaming panel that offers tournament-level speed. Marvel at detail-rich visuals with a 165Hz WQHD display that deftly balances refresh rate and resolution. Both panels deepen immersion with Adaptive-Sync technology that eliminates screen tearing and minimizes stuttering. Super-narrow bezels frame your view, minimizing distractions to keep you locked in the scene.

COOLING
CUTTING-EDGE COOLING BOOSTS PERFORMANCE

Keep a low profile with quieter, more effective cooling. Liquid metal thermal compound pulls more heat away from the CPU. Arc Flow fans spin 84 blades each with a new design that pushes more air with less turbulence. Air flows through up to 4 heatsinks and fan outlets to rapidly expel heat. These and other improvements allow ROG Boost to overclock the GPU in Turbo mode, and they open up extra thermal headroom to pursue even higher GPU clocks and also overclock the CPU.
*Liquid metal’s impact on CPU temperatures varies based on the workload

LIQUID METAL
THERMAL COMPOUND

AUDIO
IMMERSE IN CRYSTAL CLEAR SOUND

Twin Smart Amp* speakers fire sound directly at you to maximize clarity. Put on headphones to experience virtual 5.1.2-channel surround sound powered by Dolby Atmos, and be at the center of the action. Two-Way AI Noise-Cancelation removes unwanted noise from incoming and outgoing audio, making your team chat, streaming, and other communications crystal clear.

BATTERY
LIVE LONGER

Unplug and do more on the move with a high-capacity 90Wh battery. Extend your battery life away from wall sockets with Type-C charging from compatible power packs. For everyday activities like web browsing and streaming video, you can work off a smaller USB-C adapter up to 100W and travel even lighter with a single charger for your laptop and phone.
50% in 30 mins

Fast charging
Technology

KEYBOARD
STRIKE WITH PRECISION

Precision and instinct define the desktop-inspired keyboard. Five dedicated hotkeys put frequently used controls within reach, so you can make quick adjustments while staying in the flow of the action. Bigger, isolated arrows, and well-spaced function keys let you navigate more intuitively and accurately. Highlight crucial commands with per-key RGB lighting. Punch in your inputs worry-free with durable key switches built to withstand over 20 million presses.

AURA SYNC
AURA SYNC LETS YOUR PERSONALITY SHINE

Dim the lights and let Aura Sync take center stage. Illumination across the keyboard filters up through clear edges around the keys, and optional per-key RGB lets you highlight critical commands for quick navigation. Customizable colors extend into the light bar wrapped around three edges of the chassis, highlighting your setup with underglow. Add your favorite Aura Sync devices to make a matching environment all your own. Set the mood for immersive play. Link effects to in-game events. Show your true colors with a personalized experience.

CONNECTIVITY
RELIABLE WI-FI 6 NETWORKING

Game at gigabit speeds where compatible connections are available with Wi-Fi 6 (802.11ax). It boosts peak interface bandwidth , increases efficiency and reliability on crowded networks, and offers lower latency for less lag in-game. ROG RangeBoost enhances reception by evaluating the signal strength of four internal antennas and then picking the best pair to use for your location, minimizing dead spots and increasing range by up to 30%.

I/O port
COMPREHENSIVE CONNECTIVITY

Power up your setup with a versatile selection of I/O ports. Hook up next-gen devices at Gen 2 speeds via the USB 3.2 Type-C™ with DisplayPort™ 1.4 and USB Power Delivery. Three Type-A USB 3.2 Gen 1 ports are ready for your favorite gaming gear, while HDMI 2.0b lets you connect a 4K monitor or TV at up to 60Hz. The key ports are strategically positioned at the back to keep cables out of your space.

SOFTWARE
ARMOURY CRATE

ROG Armoury Crate unifies system and lighting controls to put essential settings at your fingertips in a single utility. You can easily define and customize Scenario Profiles that automatically make adjustments when you launch your favorite titles.

BUNDLES
GEAR UP AND GAME

Upgrade your Strix G15 experience with two bundle options. The Electro Punk set coordinates looks across matching components, including the ROG Strix Go Core Electro Punk headset, ROG Strix Impact II Electro Punk gaming mouse, ROG Sheath Electro Punk mouse pad, and bold ROG Electro Punk backpack. For stealthier style, you can also bundle our Impact gaming mouse and black ROG backpack. All bundles feature an ROG GC21 external camera that captures Full HD footage at 60 FPS, plus a Type-C charger with 100W USB Power Delivery.

*Bundled peripherals may vary according to regions. Please check with local vendors for exact offers.

Short summary description ASUS ROG Strix G15 G513IH-HN008W-BE AMD Ryzen™ 7 4800H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 11 Home Black, Grey:

ASUS ROG Strix G15 G513IH-HN008W-BE, AMD Ryzen™ 7, 2,9 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description ASUS ROG Strix G15 G513IH-HN008W-BE AMD Ryzen™ 7 4800H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 11 Home Black, Grey:

ASUS ROG Strix G15 G513IH-HN008W-BE. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 4800H, Processor frequency: 2,9 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Home. Product colour: Black, Grey

Specs
Recommended products
Loading...
Disclaimer ASUS ROG Strix G15 G513IH-HN008W-BE AMD Ryzen™ 7 4800H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 11 Home Black, Grey 90NR07P2-M000T0:
The standard Asus test environment for battery life is as follows: Windows operating system, display module with 150 nits of brightness, lighting off, and other application settings.
Video Playback: Testing is done with Wi-Fi/Bluetooth off, Windows Power Plan set to Balanced, Taskbar Power Mode set to Battery Saver, system volume at 67%, and video at full screen, 1080p resolution
Web Browsing: Testing is done with Wi-Fi/Bluetooth, Windows Power Plan set to Balanced, Taskbar Power Mode set to Better Battery, and using the Weblooper Top50 website in Google Chrome to play the video with a refresh time of 10 seconds.
Factors that affect battery life include laptop configuration, power settings, and the way it is used. Battery capacity fades with its cycle count and age.
Quick-charging times apply when using the proper ASUS/ROG adapter included alongside the select model and the system is powered off (via the "shut down" command). In compatible scenarios, batteries can be recharged to 50% within 30 minutes under the optimal temperature range of 20-45 degrees Celsius. Charging times may vary +/- 10% due to system tolerance.
The terms HDMI and HDMI High-Definition Multimedia Interface, and the HDMI Logo are trademarks or registered trademarks of HDMI Licensing Administrator, Inc. in the United States and other countries.
Products certified by the Federal Communications Commission and Industry Canada will be distributed in the United States and Canada. Please visit the ASUS USA and ASUS Canada websites for information about locally available products.
All specifications are subject to change without notice. Please check with your supplier for exact offers. Products may not be available in all markets.
Specifications and features vary by model, and all images are illustrative. Please refer to specification pages for full details.
PCB color and bundled software versions are subject to change without notice.
Brand and product names mentioned are trademarks of their respective companies.
Unless otherwise stated, all performance claims are based on theoretical performance. Actual figures may vary in real-world situations.
The actual transfer speed of USB 3.0, 3.1, 3.2, and/or Type-C will vary depending on many factors including the processing speed of the host device, file attributes and other factors related to system configuration and your operating environment.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.