location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS A68 4G Qualcomm Snapdragon LTE 64 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 4.1 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A68
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90AT0021-M02930
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8333
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:24:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS A68 4G Qualcomm Snapdragon LTE 64 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 4.1 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Black
  • - 25,6 cm (10.1") 1280 x 800 pixels
  • - Qualcomm Snapdragon S4 Pro 1,5 GHz
  • - 64 GB eMMC
  • - Single camera 13 MP Front camera 1 MP
  • - 4G Wi-Fi 4 (802.11n) Bluetooth 4.0 Near Field Communication (NFC)
  • - Lithium 19 Wh 5000 mAh
  • - Android 4.1
Long product name ASUS A68 4G Qualcomm Snapdragon LTE 64 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 4.1 Black :
The long product name of ASUS A68 4G Qualcomm Snapdragon LTE 64 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 4.1 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Qualcomm Snapdragon S4 Pro, 2GB RAM, 64GB eMMC, WLAN 802.11, BT 4.0, 3G/4G, Android 4.1
More>>>
ASUS A68 4G Qualcomm Snapdragon LTE 64 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 4.1 Black:
The official description of ASUS A68 4G Qualcomm Snapdragon LTE 64 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 4.1 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Instant data transition
Slide the 4.7” PadFone 2 into the 10.1” PadFone 2 Station for an expanded view with the layout optimized for pad mode for easy reading!.

13MP camera at 6fps
720p high-speed recording at 60fps and 100 consecutive photo captures at 6fps, coupled with 30% enhanced color and contrast.

16 hours 3G talk time
Enjoy super long 3G talk time of up to 16 hours with the PadFone 2’s 2,140mAh battery. Extend the talk time to 36 hours by tapping into the additional battery in the PadFone 2 Station.

Maximum savings
One shared data plan for both devices, utilizing the phone’s SIM card for all data connectivity.

Awesome acoustics
Both the PadFone 2 and PadFone 2 Station employ SonicMaster technology for superior sound with enhanced frequency response and improved audio clarity, fine-tuned by Waves, recipient of a Technical GRAMMY Award®.

649g total weight
Ultra-thin and light combination at just 9mm and weighing a mere 135g for PadFone 2, and 514g for PadFone 2 Station.

Top of the line specs
The fastest Qualcomm® Snapdragon™ S4 quad-core CPU at 1.5GHz with 2GB RAM.

Innovative accessories
The stylish sleeve comes with a SIM card slot, a cleaning cloth and and can be converted for optimal reading and typing positions.

Smart Storage
Enjoy 50GB of ASUS WebStorage provided free for two years. Eliminate the hassle of synchronization when the two devices are connected as all storage is inside the phone.

Amazing App
The SuperNote app instantly converts handwritten notes made in multiple languages into editable text. Instant Translation tool also translates any word, phrase or sentence in an email, web page or app at a touch.

Short summary description ASUS A68 4G Qualcomm Snapdragon LTE 64 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 4.1 Black:
This short summary of the ASUS A68 4G Qualcomm Snapdragon LTE 64 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 4.1 Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS A68, 25,6 cm (10.1"), 1280 x 800 pixels, 64 GB, 2 GB, Android 4.1, Black

Long summary description ASUS A68 4G Qualcomm Snapdragon LTE 64 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 4.1 Black:
This is an auto-generated long summary of ASUS A68 4G Qualcomm Snapdragon LTE 64 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 4.1 Black based on the first three specs of the first five spec groups.

ASUS A68. Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 64 GB. Processor frequency: 1,5 GHz, Processor family: Qualcomm Snapdragon, Processor model: S4 Pro. Internal memory: 2 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Weight: 514 g. Operating system installed: Android 4.1. Product colour: Black

Display
Display diagonal *
25,6 cm (10.1")
Display resolution *
1280 x 800 pixels
LED backlight
Yes
Touch technology
Multi-touch
Processor
Processor family *
Qualcomm Snapdragon
Processor model *
S4 Pro
Processor cores
4
Processor frequency *
1,5 GHz
Memory
Internal memory *
2 GB
Internal memory type
LPDDR2-SDRAM
Storage
Internal storage capacity *
64 GB
Storage media *
eMMC
Graphics
Graphics card family
Adreno
Graphics card
Adreno 320
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
13 MP
Front camera *
Yes
Front camera resolution (numeric)
1 MP
Network
Mobile network generation
4G
Mobile network connection *
Yes
3G standards
HSPA+, WCDMA
4G standard
LTE
Bluetooth
Yes
Bluetooth version
4.0
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
Near Field Communication (NFC)
Yes
3G bands supported
900, 2100 MHz
4G bands supported
800, 1800, 2600 MHz
Ports & interfaces
Micro-USB 2.0 ports quantity
1
Ports & interfaces
Microphone in
No
Headphone connectivity
3.5 mm
Combo headphone/mic port
Yes
Headphone out
No
Messaging
Instant messaging (IM)
Yes
Multimedia Messaging Service (MMS)
Yes
E-mail
Yes
Design
Device type *
Mobile tablet
Form factor *
Slate
Product colour *
Black
Protection features
Scratch resistant
Performance
Assisted GPS (A-GPS) *
Yes
GLONASS
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Electronic compass
Yes
Position location *
Yes
Software
Platform *
Android
Operating system installed *
Android 4.1
Battery
Battery technology *
Lithium
Battery capacity *
5000 mAh
Battery capacity
19 Wh
Standby time (3G)
336 h
Talk time (3G)
16 h
Media formats
Audio formats supported
3GP, AAC, AAC+, MP3
Video formats supported
H.263, H.264, MPEG4
Weight & dimensions
Width
180,8 mm
Depth
263 mm
Height
10,4 mm
Weight
514 g
Packaging content
Keyboard included
No
Other features
2G standards
Edge, GPRS, GSM
2G bands (primary SIM)
850, 900, 1800, 1900 MHz
Source Testseek summary Average rating
Reviews
Updated:
2018-09-09 02:57:55
Uk has collected 195 expert reviews for ASUS A68 4G LTE 64 GB 25.6 cm (10.1") Qualcomm Snapdragon 2 GB Wi-Fi 4 (802.11n) Android 4.1 Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techattack.my
Updated:
2018-09-09 02:49:36
Asus PadFone 2 that was launched in Malaysia on December 13th, 2012, is finally getting the Android 4.4 KitKat treatment, but there is one big caveat we'll get to in just a bit. This build finally brings the OEM skin of the once flagship PadFone 2 in pari...
0%
howtospendit.ft.com
Updated:
2018-09-09 02:50:38
With the Asus PadFone 2, the concept is even more ergonomic than the Atrix. It's a fine Android phone with a 4in screen that's also the slide-in engine for a slick tablet. Not so long ago, the idea of a tablet supplanting the need for a laptop was nascent...
0%
gadgetspeak.com
Updated:
2018-09-09 02:50:43
Asus are a company that I think of for computers and motherboards. So when the opportunity to look at a mobile phone from them it seems an interesting option. The name puzzled me for a moment until I related the ‘Pad’ part to a tablet...
76%
goodgearguide.com.au
Updated:
2018-09-09 02:50:46
The original ASUS Padfone , an Android phone that docked into a tablet shell, was certainly an interesting idea. However, it was unfortunately held back by a chunky and heavy design and too many disappointing bugs. ASUS is back for round two with the aptl...
Good Thinner and lighter than predecessor, Significantly upgraded internals, 13-megapixel camera...
Bad Not compatible with original Padfone dock, Padfone Station screen resolution, No word on AU release or price...
Bottom line The ASUS Padfone 2 is thinner, lighter and faster than the original Padfone and has significantly upgraded internals. There's no word yet on an Australian release date or pricing, so watch this space...
0%
whathifi.com
Updated:
2018-09-09 02:50:48
The Asus Padfone 2 is the latest in a series of devices by Taiwanese gadget maverick, Asus. If you haven't heard of the Asus Padfone idea before, you're in for a treat. The idea is simply to give you the best of a smartphone and the best of a tablet, in o...
Good One data plan for two devices, No syncing, Clean OS...
Bad Below-par average and sound, Doesn't feel ‘premium', Performance issues...
Bottom line As we said, battery life is a big plus when considering the Padfone 2. The duo give around two days of normal use watching movies, playing Android games, messaging and making calls. In fact, if the Padfone 2 were cheaper we'd be much more enamoured of...
60%
wired.co.uk
Updated:
2018-09-09 02:51:06
Asus may not enjoy the high kudos of some of its rivals, but it certainly knows how to make its products stand out. The Transformer Pad gave us one of the first tablet/laptop hybrids with a detachable screen; the Taichi was a laptop with not one, but two...
Good Good display, fast processor, quality camera, bonus tablet!...
Bad Not the latest Android, combination's heavy for a tablet, no memory expansion, proprietary charging port on tablet...
Bottom line As a combi deal with a high-end smartphone and matching tablet the Asus Padfone 2 is more than a gimmick -- it's a pretty good deal. The phone's spec may not quite match the very best, but the differences are minimal, and hey, you're getting a good-qual...
80%
gadgetdaily.xyz
Updated:
2018-09-09 02:51:18
If you've got some spare cash burning a hole in your pocket and you can't decide whether you want a new phone or a tablet, the Asus Padfone 2 might come to your rescue. It's both. The phone is a fully fledged handset, self-contained and able to work on it...
80%
itproportal.com
Updated:
2018-09-09 02:51:35
It's a matter of opinion whether Asus make the best Android tablets in town, but there's no question that it's the master of producing devices that transform into something else. Whether it's the tablet that turns into a laptop, the phone that turns into...
Good Effective slot, in design, Great performance & decent battery life, Good screen and cameras on the phone...
Bad Not as good as other phone/tablet combos, Low, res screen on tablet, No SD card slot...
Bottom line The Padfone 2 is a great idea, and one that's mostly well-executed. There are definite advantages to having phone and tablet share a single set of apps and the same storage space, and – in theory – it makes sense not to double up on processing power, sto...
70%
expertreviews.co.uk
Updated:
2018-09-09 02:51:38
When it comes to shaking things up in the mobile market, Asus is up there with the best of them. Its Transformer line brought a neat keyboard dock to the standard Android tablet, but the PadFone is significantly more innovative. It's a premium smartpho...
Bottom line We wish the tablet's screen was brighter, but this is still an innovative and convenient alternative to carrying both a smartphone and tablet...
80%
theregister.co.uk
Updated:
2018-09-09 02:51:40
I thought the first Asus PadFone was a jolly good idea the moment I clapped eyes on it. Sadly it never made it to these shores but the PadFone 2 has. In a nutshell, what we have here is an Android smartphone that can be docked into a dumb tablet giving yo...
Bottom line The PadFone is such a good idea you wonder why nobody thought of it before. Despite the lack of storage expansion, the benefits of having a phone with an optional ten-inch screen and a reserve battery are obvious, while the handset itself is every bit as...
0%
v3.co.uk
Updated:
2018-09-09 02:51:59
Asus has a track record for creating hybrid devices. This started with its Transformer series of tablets, which allowed users to turn an Android tablet into a fully functioning netbook replacement, using an attachable keyboard dock. The trend then contin...
Good Phone has reasonable screen, decent performance, decent camera in regular light, excellent battery life, ability to run tablet and smartphone off one data plan...
Bad Tablet section build quality not great, camera can't handle low light, tablet section's display is disappointing...
Bottom line The Padfone 2 is an interesting attempt by Asus to create an all in one tablet and smartphone convertible. However, the initial promise is let down by a number of niggling flaws that make its £600 price tag feel a little steep...
60%
uk.hardware.info
Updated:
2018-09-09 02:52:02
Late last year ASUS announced the PadFone 2 during a special event in Milan. It took a while, but we've finally been able to test one. It's no longer really a state-of-the-art product, but we tested it to find out what this hybrid device has in store...
Bottom line The ASUS PadFone 2 is an outstanding smartphone, but like the LG Optimus G it's no longer a cutting edge product. It's definitely fast enough, but the fact remains that the hardware has evolved further in other recent mobile devices. This doesn't automa...
0%
itpro.co.uk
Updated:
2018-09-09 02:52:27
Asus has been one of the few manufacturers to produce Android tablets worth owning in the form of the Nexus 7 and the Asus Transformer Pad . What also sets the Taiwanese firm apart from the competition is that it's not scared to serve up unique design con...
Good Great performance; Sharp, bright phone screen; Impressive battery life...
Bad Poor tablet resolution; Devices need to be kept together; No expandable storage...
Bottom line A beautifully crafted handset, which fits into the 10in chassis to become a tablet. The idea to combine two form factors is brilliantly executed by Asus. We love the battery life the device has to offer and the pricing is also reasonable for the specific...
80%
techadvisor.co.uk
Updated:
2018-09-09 02:52:38
The Asus Padfone 2 is a high-end smartphone which comes with a dummy 10in tablet docking station. Read our Asus Padfone 2 review to find out more. The Padfone 2 isn't your typical smartphone since it comes with the Padfone Station – a dummy 10in table...
Bottom line The Asus Padfone 2 is an interesting and unique offering. For £599 you get both a phone and a tablet in one although this has its limitations. Good hardware and excellent battery life are the standout features while build quality is a bit of a let-down...
80%
T3.com
Updated:
2018-09-09 02:52:50
Phones have been getting bigger to bridge the gap between mobiles and tablets. Some - like the Samsung Galaxy Note 2 - are big enough that you might manage with just one gadget. But for that extra screen real estate, you can't beat a full-size tablet like...
Good Slick phone design, Neat docking mechanism, Great phone screen...
Bad Tablet audio is average, Separate use is impossible, Tablet design underwhelming...
60%
3g.co.uk
Updated:
2018-09-09 02:53:05
The Asus Padfone 2 is rather dear at £599, but if you were planning on buying a tablet and phone, you’d probably spend about the same. The Padfone 2 is a great smartphone and the addition of the Station dock gives you the benefit of being able to view...
Good Crisp, bright, colourful display; Connecting to tablet dock is simple and offers extra battery life; decent 13megapixel snapper with plenty of features.
Bad Rather dear; Wobbly back when handset is docked; back panel is plasticky.
Bottom line The Asus Padfone 2 proves to be a powerful smartphone with plenty of desirable features, as well as a useful tablet dock when you want a bigger screen and extra battery life...
90%
gadgetshow.channel5.com
Updated:
2018-09-09 02:53:08
At long last, the Asus PadFone 2 is here. The transforming phone/tablet is on sale in the UK, months after its big reveal last year - and it’s got strong competition, from Android phablets like the Samsung Galaxy Note 2 to full-on Apple iPads. Can a sl...
Good news is that Asus has all but eliminated these issues with the PadFone 2, which uses a simple slot in the back to hold the phone.It’s a bit thick in the middle, but there’s not really any avoiding that - it has to house a 9mm thick phone, after all. As a phone, it’s pretty decent - the 4.7-inch HD screen is sharp, and the quad-core 1.5GHz processor handles all the latest apps and games smoothly...
Bad The Asus PadFone 2 is well executed, but it still lacks a few tech specs to match its rivals. The phone lacks the svelte beauty of rivals like the HTC One, the tablet display’s 1280x800 resolution looks a bit grainy next to a super sharp iPad 4 or Google Nexus 10, and it doesn’t run the latest Android 4.2 out of the box - though to Asus’ credit it’s been very swift with updates in the past.The bi...
Bottom line We have to admit, we had reservations about the PadFone concept - it just seems a bit impractical. Yet given the constraints, Asus has made it work as well as it possibly could - and if you’re the sort prepared to buy a phone SIM-free rather than on co...
80%
pocket-lint.com
Updated:
2018-09-09 02:53:11
The Asus Padfone 2 wants to simplify the smartphone or tablet or conundrum, giving you both sides of the equation, locked into symbiotic coexistence. It gives you the benefit of both worlds: the big screen when you want it; the powerful pocketable phone...
Good Good smartphone performance, excellent docking system, clever software tweaks...
Bad You compromise on both halves of the package, especially on the tablet device...
Bottom line The more we've lived with the Padfone 2, the more apparent it has become that for every highlight, there's a simple, regular solution. That leaves the Padfone 2 in something of a tricky situation. It's well engineered, it's almost priced right, but...
70%
knowyourmobile.com
Updated:
2018-09-09 02:53:14
Key specs include quad-core internals, a 720p screen and 32GB of memory. Sound all too familiar? That it may, but the Padfone 2 is fundamentally different from every other phone on the market thanks to its tablet dock.Doubling up as a battery pack and a c...
Good Fantastic concept, well executed, Powerful, perfect for gaming, Screen on phone is sharp and bright, Strong battery life...
Bad Low resolution tablet dock, Phone back slippery, feels hollow, Dock functionality very occasionally glitchy...
Bottom line The Asus Padfone 2 hasn't just created a new sub genre of device, it's totally nailed it with strong design, a clean UI, stacks of functionality, incredible performance and fantastic battery life.The screen on the tablet portion is lower resolution than w...
100%
tbreak.ae
Updated:
2018-09-09 02:53:25
Most of the people I meet have both a smartphone and some sort of tablet, myself included. Whether they're using their tablet for games, emails, surfing the web, reading books, or just want to look cool, it's often a chore to carry two devices around. So...
Bottom line The ASUS PadFone 2 is in a few words, one of the best devices I've had the joys of playing around with. It seamlessly flips between being a smartphone and a tablet without compromising on performance or user experience. If there was only a matching phys...
93%
stuff.tv
Updated:
2018-09-09 02:53:28
Stuff magazine Mon, Mar 4 2013, 3:31PM It wasn’t too long ago that we were describing and at MWC 2013 the Taiwanese black sheeps over at Asus have announced the third iteration of the wacky phone-tablet hybrid: the . Still, that bundle doesn’t e...
Good Phone and tablet for one contract, Solid performance as a phone, Takes decent pictures...
Bad Apps don't transfer between displays, No keyboard...
Bottom line This crazy modular marvel is now much more elegant but the Padfone's appeal is still fairly niche...
80%
mobilechoiceuk.com
Updated:
2018-09-09 02:53:31
Asus Padfone 2 is the Transformer of the smartphone world. Give it a fondle and youd swear its just a normal mobile, but combine it with the special ‘station dock and it suddenly becomes a 10-inch tablet, with 3G/4G connectivity. Nice.Black magicThe P...
Good Sharp, bright, colourful screen; Tablet conversion is simple and extends battery life; Capable featurepacked 13MP camera...
Bad A little pricey; Wobbly rear when phone is docked; Plasticky back panel...
Bottom line Asus’ Padfone 2 may be pricey at £599 but if you were going to buy a tablet and premium smartphone separately, it would work out around the same. It’s an all-round excellent smartphone and not only does the station dock give you a larger screen for enjoyi...
90%
chip.com.my
Updated:
2018-09-09 02:53:53
It's actually only been six months since the ASUS PadFone graced our shelves, bringing a unique phone-tablet hybrid that's innovatively practical, if not a little flawed. Turns out, six months is enough for ASUS to out a thoroughly improved sequel.The Pad...
Good Lighter and thinner, Snappier performance, Great camera, display and audio, Long battery life...
Bad No keyboard dock...
Bottom line The ASUS PadFone 2 addresses every flaw with the original PadFone and improves upon it. Not only is this a lighter, thinner and more powerful device, it's also decked with new and better features that truly elevates this phone-in-tablet device into a won...
0%
hardwarezone.com.my
Updated:
2018-09-09 02:56:48
Most phone manufacturers generally stick to an annual refresh cycle for their flagship devices as it is a win-win situation for both manufacturers and consumers. Companies not only have ample time to research, innovate and develop their next generation pr...
Good Superb 4.7inch display, Good overall performance, Great camera image quality, Sleeker PadFone Station...
Bad No memory card slot, Lack of a keyboard dock, Could have shipped with Android 4.1, Realworld battery life is lackluster...
Bottom line Even though the first-gen PadFone was introduced barely six months ago, its successor arrived at a time where companies no longer take into consideration fixed product refresh cycles. Whether consumers like it or hate it, we feel that it is part of ASUS's...
85%
trustedreviews.com
Updated:
2018-09-09 02:57:18
What is the Asus Padfone 2? The Asus Padfone 2 is an Android phone that can be slotted into a tablet-like dock called the Padfone 2 Station. It's a hybrid device – a top of the range smartphone that, with one easy movement, becomes a 10.1-inch tablet. At...
Good Unique two devices in one hybrid, Decent phone, Speedy processor, Good battery life...
Bad Expensive, Poor tablet screen, Can only use one device at a time...
Bottom line The Asus Padfone 2 is a difficult device to dislike because it's interesting and innovative, but it is also a difficult to defend. The idea of it makes sense on paper and there is a very capable, well-built phone coupled with a functional, if average, tab...
70%
techradar.com
Updated:
2018-09-09 02:57:33
Undeterred by the lukewarm reception to its first attempt at a smartphone-tablet hybrid, Asus has returned with the Asus Padfone 2. It's sturdier, quicker, and much better specced than its predecessor, but the Asus Padfone 2 hasn't left us entirely convin...
Good Crisp, clear screen, Snappy performance, Quick and easy docking, Can charge phone from tablet, Relatively uncorrupted Android...
Bad Proprietary micro USB charger, Low, res tablet screen, Poor quality tablet feel, High cost...
Bottom line The Asus Padfone 2 may be a smartphone-tablet hybrid, but the star of the show is undoubtedly the smartphone element. It's powerful, well built and energy efficient, and the camera is capable of taking decent photos and videos in the right conditions. Ho...
70%
techradar.com/au/
Updated:
2018-09-09 02:57:52
Undeterred by the lukewarm reception to its first attempt at a smartphone-tablet hybrid, Asus has returned with the Asus Padfone 2. It's sturdier, quicker, and much better specced than its predecessor, but the Asus Padfone 2 hasn't left us entirely convin...
Good Crisp, clear screen, Snappy performance, Quick and easy docking, Can charge phone from tablet, Relatively uncorrupted Android...
Bad Proprietary micro USB charger, Lowres tablet screen, Poor quality tablet feel, High cost...
Bottom line Buying guide 20 best mobile phones in the world today With the Padfone 2, Asus has created a compelling smartphone-tablet hybrid, though it's something of an uneven partnership. It's a fine top-end smartphone married to a mediocre tablet experience, and a...
70%
Country Distributor
United Kingdom 1 distributor(s)