ASUS logo

ASUS Eee PC 1005PE Intel Atom® N450 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109050
Info modified on:
22 Jan 2025, 04:52:47
Short summary description ASUS Eee PC 1005PE Intel Atom® N450 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Home Premium Black:

ASUS Eee PC 1005PE, Intel Atom®, 1,66 GHz, 25,6 cm (10.1"), 1024 x 600 pixels, 1 GB, Windows 7 Home Premium

Long summary description ASUS Eee PC 1005PE Intel Atom® N450 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Home Premium Black:

ASUS Eee PC 1005PE. Product type: Netbook. Processor family: Intel Atom®, Processor model: N450, Processor frequency: 1,66 GHz. Display diagonal: 25,6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 1,27 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.