Arzum AR1017 Prostick 1000 0,9 L Immersion blender 1000 W Pink

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60287
Info modified on:
31 May 2024, 22:31:13
Short summary description Arzum AR1017 Prostick 1000 0,9 L Immersion blender 1000 W Pink:

Arzum AR1017 Prostick 1000, Immersion blender, 0,9 L, 1000 W, Pink

Long summary description Arzum AR1017 Prostick 1000 0,9 L Immersion blender 1000 W Pink:

Arzum AR1017 Prostick 1000. Type: Immersion blender, Product colour: Pink. Bowl capacity: 0,9 L. Blending bowl material: Stainless steel, Blade material: Stainless steel. Power: 1000 W, Power source: AC

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.