location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area TPUA7005ESSGN mobile phone case 14 cm (5.5") Cover Turquoise

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TPUA7005ESSGN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TPUA7005ESSGN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595499548
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22712
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:11:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Area TPUA7005ESSGN mobile phone case 14 cm (5.5") Cover Turquoise
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cover 14 cm (5.5") Apple
  • - Thermoplastic polyurethane (TPU)
  • - Turquoise
  • - Shock resistant
More>>>
Short summary description Area TPUA7005ESSGN mobile phone case 14 cm (5.5") Cover Turquoise:
This short summary of the Area TPUA7005ESSGN mobile phone case 14 cm (5.5") Cover Turquoise data-sheet is auto-generated and uses the product title and the first six key specs.

Area TPUA7005ESSGN, Cover, Apple, iPhone 6 Plus, iPhone 6s Plus, 14 cm (5.5"), Turquoise

Long summary description Area TPUA7005ESSGN mobile phone case 14 cm (5.5") Cover Turquoise:
This is an auto-generated long summary of Area TPUA7005ESSGN mobile phone case 14 cm (5.5") Cover Turquoise based on the first three specs of the first five spec groups.

Area TPUA7005ESSGN. Case type: Cover, Brand compatibility: Apple, Compatibility: iPhone 6 Plus, iPhone 6s Plus, Maximum screen size: 14 cm (5.5"), Surface coloration: Monochromatic, Product colour: Turquoise

Features
Maximum screen size *
14 cm (5.5")
Compatibility *
iPhone 6 Plus, iPhone 6s Plus
Case type *
Cover
Material *
Thermoplastic polyurethane (TPU)
Product colour *
Turquoise
Surface coloration
Monochromatic
Brand compatibility *
Apple
Features
Protection features
Shock resistant
Packaging data
Screen protector
Yes
Cleaning cloth
Yes
Package width
175 mm
Package depth
100 mm
Package height
15 mm
Package weight
100 g
Brand Image Product code Product Stock Price from
Area TPUA7005ESSB mobile phone case 14 cm (5.5") Cover Blue Area TPUA7005ESSB mobile phone case 14 cm (5.5") Cover Blue
(show image)
TPUA7005ESSB TPUA7005ESSB 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUA7005ESS mobile phone case 14 cm (5.5") Cover Black Area TPUA7005ESS mobile phone case 14 cm (5.5") Cover Black
(show image)
TPUA7005ESS TPUA7005ESS 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUA7005W mobile phone case 14 cm (5.5") Cover White Area TPUA7005W mobile phone case 14 cm (5.5") Cover White
(show image)
TPUA7005W TPUA7005W 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUA7006GN mobile phone case 11,9 cm (4.7") Cover Green Area TPUA7006GN mobile phone case 11,9 cm (4.7") Cover Green
(show image)
TPUA7006GN TPUA7006GN 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUA7006F mobile phone case 11,9 cm (4.7") Cover Fuchsia Area TPUA7006F mobile phone case 11,9 cm (4.7") Cover Fuchsia
(show image)
TPUA7006F TPUA7006F 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUA7006ESSW mobile phone case 11,9 cm (4.7") Cover White Area TPUA7006ESSW mobile phone case 11,9 cm (4.7") Cover White
(show image)
TPUA7006ESSW TPUA7006ESSW 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUA7006ESSGN mobile phone case 11,9 cm (4.7") Cover Turquoise Area TPUA7006ESSGN mobile phone case 11,9 cm (4.7") Cover Turquoise
(show image)
TPUA7006ESSGN TPUA7006ESSGN 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUA7006ESSF mobile phone case 11,9 cm (4.7") Cover Pink Area TPUA7006ESSF mobile phone case 11,9 cm (4.7") Cover Pink
(show image)
TPUA7006ESSF TPUA7006ESSF 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUA7006ESSB mobile phone case 11,9 cm (4.7") Cover Blue Area TPUA7006ESSB mobile phone case 11,9 cm (4.7") Cover Blue
(show image)
TPUA7006ESSB TPUA7006ESSB 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUA7006ESS mobile phone case 11,9 cm (4.7") Cover Black Area TPUA7006ESS mobile phone case 11,9 cm (4.7") Cover Black
(show image)
TPUA7006ESS TPUA7006ESS 0.00
(excl. VAT)
0 (incl. VAT)