location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area Book Case mobile phone case 11,4 cm (4.5") Folio Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Book Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSTAE801BK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595506475
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33764
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:34:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Area Book Case mobile phone case 11,4 cm (4.5") Folio Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Folio 11,4 cm (4.5") Wiko
  • - Faux leather
  • - Black
More>>>
Short summary description Area Book Case mobile phone case 11,4 cm (4.5") Folio Black:
This short summary of the Area Book Case mobile phone case 11,4 cm (4.5") Folio Black data-sheet is auto-generated and uses the product title and the first six key specs.

Area Book Case, Folio, Wiko, Wiko Birdy, 11,4 cm (4.5"), Black

Long summary description Area Book Case mobile phone case 11,4 cm (4.5") Folio Black:
This is an auto-generated long summary of Area Book Case mobile phone case 11,4 cm (4.5") Folio Black based on the first three specs of the first five spec groups.

Area Book Case. Case type: Folio, Brand compatibility: Wiko, Compatibility: Wiko Birdy, Maximum screen size: 11,4 cm (4.5"), Surface coloration: Monochromatic, Product colour: Black

Features
Maximum screen size *
11,4 cm (4.5")
Compatibility *
Wiko Birdy
Case type *
Folio
Material *
Faux leather
Product colour *
Black
Surface coloration
Monochromatic
Features
Brand compatibility *
Wiko
Packaging data
Quantity per pack
1 pc(s)
Package width
175 mm
Package depth
100 mm
Package height
20 mm
Package weight
75 g
Brand Image Product code Product Stock Price from
Area Book Case mobile phone case 14,5 cm (5.7") Folio White Area Book Case mobile phone case 14,5 cm (5.7") Folio White
(show image)
CSTAE1965BKW Book Case 0.00
(excl. VAT)
0 (incl. VAT)
Area Book Case mobile phone case 10,2 cm (4") Folio Black Area Book Case mobile phone case 10,2 cm (4") Folio Black
(show image)
CSTAE807BK Book Case 0.00
(excl. VAT)
0 (incl. VAT)
Area Book Case mobile phone case 14 cm (5.5") Folio Black Area Book Case mobile phone case 14 cm (5.5") Folio Black
(show image)
CSTAE806BK Book Case 0.00
(excl. VAT)
0 (incl. VAT)
Area Book Case mobile phone case 12,7 cm (5") Folio Black Area Book Case mobile phone case 12,7 cm (5") Folio Black
(show image)
CSTAE805BK Book Case 0.00
(excl. VAT)
0 (incl. VAT)
Area Book Case mobile phone case 10,2 cm (4") Folio Black Area Book Case mobile phone case 10,2 cm (4") Folio Black
(show image)
CSTAE804BK Book Case 0.00
(excl. VAT)
0 (incl. VAT)
Area Book Case mobile phone case 12,7 cm (5") Folio Black Area Book Case mobile phone case 12,7 cm (5") Folio Black
(show image)
CSTAE803BK Book Case 0.00
(excl. VAT)
0 (incl. VAT)
Area Book Case mobile phone case 11,9 cm (4.7") Folio Black Area Book Case mobile phone case 11,9 cm (4.7") Folio Black
(show image)
CSTAE802BK Book Case 0.00
(excl. VAT)
0 (incl. VAT)
Area Book Case mobile phone case 15,2 cm (6") Folio Black Area Book Case mobile phone case 15,2 cm (6") Folio Black
(show image)
CSTAE5033BK Book Case 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTAE5023BK mobile phone case 12,7 cm (5") Folio Black Area CSTAE5023BK mobile phone case 12,7 cm (5") Folio Black
(show image)
CSTAE5023BK CSTAE5023BK 0.00
(excl. VAT)
0 (incl. VAT)
Area Book Case mobile phone case 10,2 cm (4") Folio Black Area Book Case mobile phone case 10,2 cm (4") Folio Black
(show image)
CSTAE5022BK Book Case 0.00
(excl. VAT)
0 (incl. VAT)