2.7GHz 24-Core Intel Xeon W processor, 768GB DDR4 ECC, 2TB SSD, 1x Radeon Pro W5700X, Afterburner Card, Wheels, Magic Mouse + Magic Trackpad
Apple Mac Pro , 2,7 GHz, Intel Xeon W, 768 GB, DDR4-SDRAM, 2 TB, macOS Monterey
Apple Mac Pro . Processor frequency: 2,7 GHz, Processor family: Intel Xeon W. Internal memory: 768 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 2 TB, Storage media: SSD. Discrete graphics card model: AMD Radeon Pro W5700X. Wi-Fi. Operating system installed: macOS Monterey. Power supply: 1400 W. Chassis type: Tower. Product type: Workstation. Weight: 18 kg. Product colour: Stainless steel