Apple logo

Apple Mac Pro Intel Xeon W 768 GB DDR4-SDRAM 2 TB SSD AMD Radeon Pro W5700X macOS Monterey Tower Workstation Stainless steel

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
971
Info modified on:
11 Mar 2024, 09:14:46
Long product name Apple Mac Pro Intel Xeon W 768 GB DDR4-SDRAM 2 TB SSD AMD Radeon Pro W5700X macOS Monterey Tower Workstation Stainless steel:

3.3GHz 12-Core Intel Xeon W processor, 768GB DDR4 ECC, 2TB SSD, 1x Radeon Pro W5700X, Afterburner Card, Wheels, Trackpad

Short summary description Apple Mac Pro Intel Xeon W 768 GB DDR4-SDRAM 2 TB SSD AMD Radeon Pro W5700X macOS Monterey Tower Workstation Stainless steel:

Apple Mac Pro , 3,3 GHz, Intel Xeon W, 768 GB, DDR4-SDRAM, 2 TB, macOS Monterey

Long summary description Apple Mac Pro Intel Xeon W 768 GB DDR4-SDRAM 2 TB SSD AMD Radeon Pro W5700X macOS Monterey Tower Workstation Stainless steel:

Apple Mac Pro . Processor frequency: 3,3 GHz, Processor family: Intel Xeon W. Internal memory: 768 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 2 TB, Storage media: SSD. Discrete graphics card model: AMD Radeon Pro W5700X. Wi-Fi. Operating system installed: macOS Monterey. Power supply: 1400 W. Chassis type: Tower. Product type: Workstation. Weight: 18 kg. Product colour: Stainless steel

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.