Apple logo

Apple iPod touch 16GB MP4 player Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24162
Info modified on:
25 Feb 2020, 14:44:45
Long product name Apple iPod touch 16GB MP4 player Silver:

4" IPS, 1136 x 640, A8 + M8, 16GB, 802.11ac, Bluetooth, 8MP + 1.2MP, iOS 8

Short summary description Apple iPod touch 16GB MP4 player Silver:

Apple iPod touch 16GB, MP4 player, 16 GB, Lightning, Built-in camera, Silver, Headphones included

Long summary description Apple iPod touch 16GB MP4 player Silver:

Apple iPod touch 16GB. Type: MP4 player. Total storage capacity: 16 GB. Touchscreen. Interface: Lightning. Volume control: Digital. Built-in speaker(s). Built-in camera. Voice recording. Continuous audio playback time: 40 h. Weight: 88 g. Product colour: Silver. Headphones included

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.