Apple logo

Apple iPod nano 16GB MP4 player Purple

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13126
Info modified on:
07 Mar 2024, 15:34:52
Long product name Apple iPod nano 16GB MP4 player Purple:

16GB, 2.5" Multi-Touch 240 x 432, FM radio, Bluetooth 4.0, Lightning, Accelerometer, Purple

Short summary description Apple iPod nano 16GB MP4 player Purple:

Apple iPod nano 16GB, MP4 player, 16 GB, LCD, Lightning, FM radio, Purple

Long summary description Apple iPod nano 16GB MP4 player Purple:

Apple iPod nano 16GB. Type: MP4 player. Total storage capacity: 16 GB. Display: LCD, Touchscreen. Interface: Lightning. FM radio. Volume control: Digital. Continuous audio playback time: 30 h. Weight: 31 g. Product colour: Purple

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.