Apple logo

Apple 1GB DDR3 RAM memory module 1 x 1 GB 1066 MHz

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32708
Info modified on:
07 Mar 2024, 15:34:52
Long product name Apple 1GB DDR3 RAM memory module 1 x 1 GB 1066 MHz:

1GB DDR3 RAM

Short summary description Apple 1GB DDR3 RAM memory module 1 x 1 GB 1066 MHz:

Apple 1GB DDR3 RAM, 1 GB, 1 x 1 GB, DDR3, 1066 MHz

Long summary description Apple 1GB DDR3 RAM memory module 1 x 1 GB 1066 MHz:

Apple 1GB DDR3 RAM. Internal memory: 1 GB, Memory layout (modules x size): 1 x 1 GB, Internal memory type: DDR3, Memory clock speed: 1066 MHz

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.