location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Symmetra LX rackmount 4- 8kVA 1+3-Faseblack 13U uninterruptible power supply (UPS) 4 kVA 2800 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Symmetra LX rackmount 4- 8kVA 1+3-Faseblack 13U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SYA4K8RMI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8032976053898 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 207315
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Aug 2024 20:41:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC Symmetra LX rackmount 4- 8kVA 1+3-Faseblack 13U uninterruptible power supply (UPS) 4 kVA 2800 W :
The long product name of APC Symmetra LX rackmount 4- 8kVA 1+3-Faseblack 13U uninterruptible power supply (UPS) 4 kVA 2800 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Symmetra LX rackmount 4- 8kVA 1+3-Faseblack 13U
More>>>
APC Symmetra LX rackmount 4- 8kVA 1+3-Faseblack 13U uninterruptible power supply (UPS) 4 kVA 2800 W:
The official description of APC Symmetra LX rackmount 4- 8kVA 1+3-Faseblack 13U uninterruptible power supply (UPS) 4 kVA 2800 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Industry’s most space-optimized modular UPS solutions
Engineered to deliver the highest level of business continuity possible, the Symmetra LX uses a modular, redundant architecture that can scale power and run-time as demand increases or when higher levels of availability are required. Advancements in this next generation design greatly decrease foot print or U-space needed in an equipment rack, increase speed and ease of deployment and reduce repair time. With built-in network manageability and a comprehensive portfolio available from 4-16 kVA N+1, the on-line Symmetra LX is the choice to protect high-performance IT and telecom equipment in computer rooms and small data centers.

Short summary description APC Symmetra LX rackmount 4- 8kVA 1+3-Faseblack 13U uninterruptible power supply (UPS) 4 kVA 2800 W:
This short summary of the APC Symmetra LX rackmount 4- 8kVA 1+3-Faseblack 13U uninterruptible power supply (UPS) 4 kVA 2800 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Symmetra LX rackmount 4- 8kVA 1+3-Faseblack 13U, 4 kVA, 2800 W, 7,5 min, 20 min, C-tick, CE, EN 50091-1, EN 50091-2, EN 55022 Class A, EN 55024, EN 60950, GOST, IEC 60950, VDE, 0 - 40 °C

Long summary description APC Symmetra LX rackmount 4- 8kVA 1+3-Faseblack 13U uninterruptible power supply (UPS) 4 kVA 2800 W:
This is an auto-generated long summary of APC Symmetra LX rackmount 4- 8kVA 1+3-Faseblack 13U uninterruptible power supply (UPS) 4 kVA 2800 W based on the first three specs of the first five spec groups.

APC Symmetra LX rackmount 4- 8kVA 1+3-Faseblack 13U. Output power capacity: 4 kVA, Output power: 2800 W. Typical backup time at full load: 7,5 min, Typical backup time at half load: 20 min. Compatibility: C-tick, CE, EN 50091-1, EN 50091-2, EN 55022 Class A, EN 55024, EN 60950, GOST, IEC 60950, VDE. Weight: 134,1 kg, Package weight: 166,4 kg. Battery type: Lead-Acid, Interface: DB-9 RS-232, Smart-Slot, Output connections: (1) Hard Wire 3-wire (H N + G) (8) IEC 320 C13 (6) IEC 320 C19

Features
Output power capacity *
4 kVA
Output power *
2800 W
Emergency Power Off (EPO)
Yes
Audible alarm(s)
Yes
Battery
Typical backup time at full load
7,5 min
Typical backup time at half load
20 min
Design
Compatibility
C-tick, CE, EN 50091-1, EN 50091-2, EN 55022 Class A, EN 55024, EN 60950, GOST, IEC 60950, VDE
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Operational conditions
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Weight & dimensions
Weight
134,1 kg
Package weight
166,4 kg
Logistics data
Harmonized System (HS) code
85078000
Other features
I/O ports
(1) Hard Wire 3-wire (H N + G) (8) IEC 320 C13 (6) IEC 320 C19 Hard Wire 3 wire (1PH+N+G)
Battery type
Lead-Acid
Interface
DB-9 RS-232, Smart-Slot
Output connections
(1) Hard Wire 3-wire (H N + G) (8) IEC 320 C13 (6) IEC 320 C19
Input connection type
Hard Wire 3 wire (1PH+N+G)
Dimensions (WxDxH)
472 x 688 x 572 mm
Nominal output voltage
230 V
Output voltage note
220: 230, 240
Nominal input voltage
230 V
Package dimensions (WxDxH)
599 x 997 x 1054 mm
Brand Image Product code Product Stock Price from
APC Smart-UPS 3000VA uninterruptible power supply (UPS) 3 kVA 2700 W APC Smart-UPS 3000VA uninterruptible power supply (UPS) 3 kVA 2700 W
(show image)
SUA3000I Smart-UPS 3000VA 0.00
(excl. VAT)
0 (incl. VAT)
APC BACK-UPS CS 350VA uninterruptible power supply (UPS) 0,35 kVA 210 W APC BACK-UPS CS 350VA uninterruptible power supply (UPS) 0,35 kVA 210 W
(show image)
BK350-UK BACK-UPS CS 350VA 0.00
(excl. VAT)
0 (incl. VAT)
APC BackUPS ES 350, UK uninterruptible power supply (UPS) 0,35 kVA 225 W APC BackUPS ES 350, UK uninterruptible power supply (UPS) 0,35 kVA 225 W
(show image)
BF350-UK BackUPS ES 350, UK 0.00
(excl. VAT)
0 (incl. VAT)
APC SmartUPS SC 250 uninterruptible power supply (UPS) 0,25 kVA 165 W APC SmartUPS SC 250 uninterruptible power supply (UPS) 0,25 kVA 165 W
(show image)
SC250RMI1U SmartUPS SC 250 0.00
(excl. VAT)
0 (incl. VAT)
APC PowerStack 450VA Standby 4xIEC320 19" US uninterruptible power supply (UPS) 0,45 kVA 280 W APC PowerStack 450VA Standby 4xIEC320 19" US uninterruptible power supply (UPS) 0,45 kVA 280 W
(show image)
PS450 PowerStack 450VA Standby 4xIEC320 19" US 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart UPS VT 30KVA 400V W 4 Batt. Mod. uninterruptible power supply (UPS) 24000 W APC Smart UPS VT 30KVA 400V W 4 Batt. Mod. uninterruptible power supply (UPS) 24000 W
(show image)
SUVT30KH4B4 Smart UPS VT 30KVA 400V W 4 Batt. Mod. 0.00
(excl. VAT)
0 (incl. VAT)
APC Fully Assembled InfraStruXure System with 10kVA Smart-UPS RT, 230V uninterruptible power supply (UPS) 80000 W APC Fully Assembled InfraStruXure System with 10kVA Smart-UPS RT, 230V uninterruptible power supply (UPS) 80000 W
(show image)
ISXCR1SURT10KIP10 Fully Assembled InfraStruXure System with 10kVA Smart-UPS RT, 230V 0.00
(excl. VAT)
0 (incl. VAT)
APC UPS: InfrastruXure A 4kVA Pre-Configed Solution uninterruptible power supply (UPS) 2,8 kVA 5600 W APC UPS: InfrastruXure A 4kVA Pre-Configed Solution uninterruptible power supply (UPS) 2,8 kVA 5600 W
(show image)
ISXCR1SY4K8IP14 UPS: InfrastruXure A 4kVA Pre-Configed Solution 0.00
(excl. VAT)
0 (incl. VAT)
APC SMART UPS RT 10.000 VA uninterruptible power supply (UPS) 10 kVA 8000 W APC SMART UPS RT 10.000 VA uninterruptible power supply (UPS) 10 kVA 8000 W
(show image)
SURT10000RMXLI/KIT SMART UPS RT 10.000 VA 0.00
(excl. VAT)
0 (incl. VAT)
APC SY PX 80 KVA XR VALUE BATTERY CABINET uninterruptible power supply (UPS) APC SY PX 80 KVA XR VALUE BATTERY CABINET uninterruptible power supply (UPS)
(show image)
SLB80XR SY PX 80 KVA XR VALUE BATTERY CABINET 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 6 distributor(s)
Österreich 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)