location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS On-Line uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 8000 W 10 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS On-Line
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRT8KXLI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304304319 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 272415
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:31:43
The date of the most recent change of this product data-sheet in Icecat.
Installation Guide (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
APC SRT8KXLI user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC Smart-UPS On-Line uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 8000 W 10 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double-conversion (Online)
  • - 8 kVA 8000 W
  • - Waveform: Sine
  • - 10 AC outlet(s)
  • - Sealed Lead Acid (VRLA)
  • - Rackmount/Tower Black
Warranty: 3 years
Long product name APC Smart-UPS On-Line uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 8000 W 10 AC outlet(s) :
The long product name of APC Smart-UPS On-Line uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 8000 W 10 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smart-UPS SRT 8000VA 230V
More>>>
APC Smart-UPS On-Line uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 8000 W 10 AC outlet(s):
The official description of APC Smart-UPS On-Line uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 8000 W 10 AC outlet(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

APC Smart-UPS On-Line,8000 Watts /8000 VA,Input 230V /Output 230V, Interface Port Contact Closure, RJ-45 10/100 Base-T, RJ-45 Serial, Smart-Slot, USB, Extended runtime model

Includes: CD with software, Documentation CD, Installation guide, Temperature Probe, USB cable, Warranty card

Short summary description APC Smart-UPS On-Line uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 8000 W 10 AC outlet(s):
This short summary of the APC Smart-UPS On-Line uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 8000 W 10 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS On-Line, Double-conversion (Online), 8 kVA, 8000 W, Sine, 100 V, 476 V

Long summary description APC Smart-UPS On-Line uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 8000 W 10 AC outlet(s):
This is an auto-generated long summary of APC Smart-UPS On-Line uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 8000 W 10 AC outlet(s) based on the first three specs of the first five spec groups.

APC Smart-UPS On-Line. UPS topology: Double-conversion (Online), Output power capacity: 8 kVA, Output power: 8000 W. AC outlet types: C13 coupler, C19 coupler, Power plug: Terminal, AC outlets quantity: 10 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 1728 VAh, Battery life (max): 5 year(s). Form factor: Rackmount/Tower, Product colour: Black, Display type: LCD. Width: 263 mm, Depth: 715 mm, Height: 432 mm

Brand Image Product code Product Stock Price from
APC SRT192BP2 uninterruptible power supply (UPS) 8 kVA APC SRT192BP2 uninterruptible power supply (UPS) 8 kVA
(show image)
SRT192BP2 SRT192BP2 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Polska 3 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)