location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC GVSUPS20KHS uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 20000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GVSUPS20KHS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GVSUPS20KHS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304342670 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61537
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:27:45
The date of the most recent change of this product data-sheet in Icecat.
APC GVSUPS20KHS user manual (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC GVSUPS20KHS uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 20000 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Highly efficient, easy-to-deploy 20kW, 400V 3-phase uninterruptible power supply (UPS) that brings best-in-class power protection to edge, small and medium data
  • - Includes: Dust filter, Installation guide, Integrated network management, Power modules ship installed, Start-Up Service, Top and bottom cable entry
Warranty: 1 year on-site repair or replace with factory authorized Start-Up
Long product name APC GVSUPS20KHS uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 20000 W :
The long product name of APC GVSUPS20KHS uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 20000 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Galaxy VS UPS 20kW 400V for External Batteries, Start-up 5x8
More>>>
APC GVSUPS20KHS uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 20000 W:
The official description of APC GVSUPS20KHS uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 20000 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Highly efficient, easy-to-deploy 20kW, 400V 3-phase uninterruptible power supply (UPS) that brings best-in-class power protection to edge, small and medium data centers, as well as to critical infrastructure in commercial and industrial applications. Compact design, high-density technology and modular architecture keep total cost of ownership low and operational efficiency at the highest levels. Galaxy VS reduces your energy losses by up to 66% with the patented ECOnversion mode – reaching up to 99% efficiency levels and delivering more energy savings than even our industry-leading 97% efficiency in normal operating mode. The UPS is EcoStruxure-ready to give you peace of mind with cloud-based remote monitoring and management via your smartphone. Includes 5x8 start-up service. For battery runtime details, see the runtime charts published under the Documents tab.

Includes: Dust filter, Installation guide, Integrated network management, Power modules ship installed, Start-Up Service, Top and bottom cable entry

Short summary description APC GVSUPS20KHS uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 20000 W:
This short summary of the APC GVSUPS20KHS uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 20000 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC GVSUPS20KHS, Double-conversion (Online), 20 kVA, 20000 W, Sine, 340 V, 460 V

Long summary description APC GVSUPS20KHS uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 20000 W:
This is an auto-generated long summary of APC GVSUPS20KHS uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 20000 W based on the first three specs of the first five spec groups.

APC GVSUPS20KHS. UPS topology: Double-conversion (Online), Output power capacity: 20 kVA, Output power: 20000 W. Form factor: Tower, Product colour: White, Display type: LCD. Width: 521 mm, Depth: 847 mm, Height: 1485 mm. Input connection type: 4-wire (3PH + G), 5-wire (3PH + N + G), Nominal output voltage: 400 V, Nominal input voltage: 400 V

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
20 kVA
Output power *
20000 W
Waveform *
Sine
Input operation voltage (min) *
340 V
Input operation voltage (max) *
460 V
Input frequency *
40/70 Hz
Output operation voltage (min)
380 V
Output operation voltage (max)
415 V
Output frequency
50/60 Hz
Maximum current
37 A
Number of input phases
3
Number of output phases
3
Efficiency
96,9%
Input power factor
0,99
Crest factor
2.5:1
Output voltage Total Harmonic Distortion (THD)
3%
Noise level
65 dB
Audible alarm(s)
Yes
Audible alarm modes
Alarm when on battery, Low battery alarm, Overload alarm
Design
Form factor *
Tower
Product colour *
White
Display type
LCD
Design
LED indicators
Yes
International Protection (IP) code
IP21
Certification
CSA C22.2 NO. 107.3, EN/IEC 62040-1, EN/IEC 62040-2, EN/IEC 62040-3, FCC Part 15 Class A, IEC 60721-4-2 Level 2M2, UL 1778 5th edition
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-25 - 55 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
10 - 80%
Operating altitude
0 - 984,3 m
Non-operating altitude
0 - 15000 m
Weight & dimensions
Width
521 mm
Depth
847 mm
Height
1485 mm
Weight
210 kg
Package width
640 mm
Package depth
990 mm
Package height
1680 mm
Package weight
235 kg
Logistics data
Harmonized System (HS) code
85078000
Other features
Input connection type
4-wire (3PH + G), 5-wire (3PH + N + G)
Nominal output voltage
400 V
Nominal input voltage
400 V
Brand Image Product code Product Stock Price from
APC IEC WITH 16 X 2.04 KWH BATTERY M uninterruptible power supply (UPS) APC IEC WITH 16 X 2.04 KWH BATTERY M uninterruptible power supply (UPS)
(show image)
LIBSESMG16IEC IEC WITH 16 X 2.04 KWH BATTERY M 0.00
(excl. VAT)
0 (incl. VAT)
APC IEC WITH 13 X 2.04 KWH BATTERY M uninterruptible power supply (UPS) APC IEC WITH 13 X 2.04 KWH BATTERY M uninterruptible power supply (UPS)
(show image)
LIBSESMG13IEC IEC WITH 13 X 2.04 KWH BATTERY M 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Österreich 2 distributor(s)
Switzerland 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)