location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Amica 617GE3.33HZpTaDpAQ(Xx) Freestanding cooker Electric Gas Stainless steel A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Amica Check ‘Amica’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
617GE3.33HZpTaDpAQ(Xx)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
617GE3.33HZPTADPAQ(XX)
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5906006553357
Category:
Appliance used for cooking food, typically consisting of an oven, hob, and grill and powered by gas or electricity.
Cookers Check ‘Amica’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Amica: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:45:03
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Amica 617GE3.33HZpTaDpAQ(Xx) Freestanding cooker Electric Gas Stainless steel A
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding cooker Gas Oven power source: Electric Stainless steel
  • - Built-in display
  • - Number of cooking zones: 4 zone(s)
  • - Electronic ignition
  • - Oven net capacity: 65 L
  • - Grill Number of functions: 10 Fast heat Defrost function
  • - Cool door
  • - 3100 W 0,99 kWh
Long product name Amica 617GE3.33HZpTaDpAQ(Xx) Freestanding cooker Electric Gas Stainless steel A :
The long product name of Amica 617GE3.33HZpTaDpAQ(Xx) Freestanding cooker Electric Gas Stainless steel A. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Free-standing gas electric, A, 65L, 0.99kWh, 0.87kWh, 850 x 600 x 600mm, Inox
More>>>
Short summary description Amica 617GE3.33HZpTaDpAQ(Xx) Freestanding cooker Electric Gas Stainless steel A:
This short summary of the Amica 617GE3.33HZpTaDpAQ(Xx) Freestanding cooker Electric Gas Stainless steel A data-sheet is auto-generated and uses the product title and the first six key specs.

Amica 617GE3.33HZpTaDpAQ(Xx), Freestanding cooker, Stainless steel, Rotary, Front, Electronic, Enamel

Long summary description Amica 617GE3.33HZpTaDpAQ(Xx) Freestanding cooker Electric Gas Stainless steel A:
This is an auto-generated long summary of Amica 617GE3.33HZpTaDpAQ(Xx) Freestanding cooker Electric Gas Stainless steel A based on the first three specs of the first five spec groups.

Amica 617GE3.33HZpTaDpAQ(Xx). Product type: Freestanding cooker, Product colour: Stainless steel, Control type: Rotary. Hob type: Gas, Number of cooking zones: 4 zone(s), Number of gas cooking zones: 4 zone(s). Oven size: Medium, Oven power source: Electric, Oven net capacity: 65 L. Energy efficiency class: A, Energy consumption (conventional): 0,99 kWh, Connected load (electric): 3100 W. Width: 600 mm, Depth: 600 mm, Height: 850 mm