AMD logo

AMD A series A10-5700 processor 3,4 GHz 4 MB L2 Box

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30320
Info modified on:
26 Mar 2024, 09:37:00
Long product name AMD A series A10-5700 processor 3,4 GHz 4 MB L2 Box:

A10-5700 (3.4 GHz, 4MB L2)

Short summary description AMD A series A10-5700 processor 3,4 GHz 4 MB L2 Box:

AMD A series A10-5700, AMD A10, Socket FM2, 32 nm, AMD, A10-5700, 3,4 GHz

Long summary description AMD A series A10-5700 processor 3,4 GHz 4 MB L2 Box:

AMD A series A10-5700. Processor family: AMD A10, Processor socket: Socket FM2, Processor lithography: 32 nm. Memory channels: Dual-channel, Memory types supported by processor: DDR3-SDRAM, Memory clock speeds supported by processor: 1866 MHz. On-board graphics card model: AMD Radeon HD 7660D. Market segment: Desktop

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.