location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AMD A series A6-5400K processor 3,6 GHz 1 MB L2 Box

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AMD Check ‘AMD’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
A series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A6-5400K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AD540KOKHJBOX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0730143302029 show
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘AMD’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AMD: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79502
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Mar 2024 09:36:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AMD A series A6-5400K processor 3,6 GHz 1 MB L2 Box
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD A6 A6-5400K 3,6 GHz
  • - 1 MB L2 Socket FM2
  • - Processor cores: 2 32 nm 64-bit 65 W
  • - DDR3-SDRAM
  • - On-board graphics card AMD Radeon HD 7540D
  • - Box
Long product name AMD A series A6-5400K processor 3,6 GHz 1 MB L2 Box :
The long product name of AMD A series A6-5400K processor 3,6 GHz 1 MB L2 Box. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A6-5400K (3.6 GHz, 1MB L2)
More>>>
Short summary description AMD A series A6-5400K processor 3,6 GHz 1 MB L2 Box:
This short summary of the AMD A series A6-5400K processor 3,6 GHz 1 MB L2 Box data-sheet is auto-generated and uses the product title and the first six key specs.

AMD A series A6-5400K, AMD A6, Socket FM2, 32 nm, AMD, A6-5400K, 3,6 GHz

Long summary description AMD A series A6-5400K processor 3,6 GHz 1 MB L2 Box:
This is an auto-generated long summary of AMD A series A6-5400K processor 3,6 GHz 1 MB L2 Box based on the first three specs of the first five spec groups.

AMD A series A6-5400K. Processor family: AMD A6, Processor socket: Socket FM2, Processor lithography: 32 nm. Memory channels: Dual-channel, Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: AMD Radeon HD 7540D. Market segment: Desktop

Source Testseek summary Average rating
Reviews
Updated:
2013-09-27 00:51:54
Uk has collected 23 expert reviews for AMD A series A6-5400K processor 3.6 GHz 1 MB L2 Box but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
uk.hardware.info
Updated:
2014-01-22 01:07:19
On June 4 Intel is launching its next generation Core processors, also called Haswell. That means it's the perfect opportunity for us to retest all current processors and a number of older ones with a completely new test configuration. It will not only...
0%
tomshardware.co.uk
Updated:
2014-06-05 04:16:24
Desktop-bound Trinity APUs are shipping to OEMs, but they won't show up in the channel for months. Nevertheless, we got our hands on three upcoming models. How does Piledriver fare? What about VLIW4 graphics? Does memory play a big role? We answer with...
0%
tomshardware.co.uk
Updated:
2015-05-08 03:48:19
We've been playing with AMD's Trinity APUs for four months, and they're just now being rolled out to the channel. This time, we take a look at the architecture's efficiency compared to a pair of Ivy Bridge-based Core i3s. Can A10 and A8 stand up to Int...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)