Allied Telesis logo

Allied Telesis AT-X210-24GT Managed L2+ Gigabit Ethernet (10/100/1000) 1U Silver

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28921
Info modified on:
14 Mar 2024, 19:36:55
Short summary description Allied Telesis AT-X210-24GT Managed L2+ Gigabit Ethernet (10/100/1000) 1U Silver:

Allied Telesis AT-X210-24GT, Managed, L2+, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting, 1U

Long summary description Allied Telesis AT-X210-24GT Managed L2+ Gigabit Ethernet (10/100/1000) 1U Silver:

Allied Telesis AT-X210-24GT. Switch type: Managed, Switch layer: L2+. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries, Switching capacity: 48 Gbit/s. Networking standards: IEEE 802.2, IEEE 802.3, IEEE 802.3ad, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z. Power connector: DC-in jack. Rack mounting, Form factor: 1U

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.