location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis Redundant Power Supply Module for AT-RPS3204 chassis power supply unit 200 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Redundant Power Supply Module for AT-RPS3204 chassis
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-PWR3202
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55489
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Allied Telesis Redundant Power Supply Module for AT-RPS3204 chassis power supply unit 200 W :
The long product name of Allied Telesis Redundant Power Supply Module for AT-RPS3204 chassis power supply unit 200 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Redundant Power Supply Module for AT-RPS3204 chassis
More>>>
Allied Telesis Redundant Power Supply Module for AT-RPS3204 chassis power supply unit 200 W:
The official description of Allied Telesis Redundant Power Supply Module for AT-RPS3204 chassis power supply unit 200 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Allied Telesis AT-RPS3204 and AT-PWR3202
switch accessories provide optional redundant
power options to a range of Allied Telesis
switches. Installing a redundant power supply
increases network reliability, as the switch can
continue to operate in the event of a failure of
the switch’s main internal power supply, or that
of the redundant power supply. Failure of either
power supply causes an event to be sent to a
Network Management System (NMS) allowing
a network administrator to take the appropriate
remedial action, thus averting a catastrophic
failure on the network.

Short summary description Allied Telesis Redundant Power Supply Module for AT-RPS3204 chassis power supply unit 200 W:
This short summary of the Allied Telesis Redundant Power Supply Module for AT-RPS3204 chassis power supply unit 200 W data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis Redundant Power Supply Module for AT-RPS3204 chassis, 200 W, 100 - 240 V, 0 - 40 °C, -20 - 80 °C, 0 - 85%, 1,18 kg

Long summary description Allied Telesis Redundant Power Supply Module for AT-RPS3204 chassis power supply unit 200 W:
This is an auto-generated long summary of Allied Telesis Redundant Power Supply Module for AT-RPS3204 chassis power supply unit 200 W based on the first three specs of the first five spec groups.

Allied Telesis Redundant Power Supply Module for AT-RPS3204 chassis. Total power: 200 W, AC input voltage: 100 - 240 V. Weight: 1,18 kg. Dimensions (WxDxH): 248,7 x 109 x 41,1 mm

Power
Total power *
200 W
AC input voltage *
100 - 240 V
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 80 °C
Operational conditions
Operating relative humidity (H-H)
0 - 85%
Weight & dimensions
Weight
1,18 kg
Other features
Dimensions (WxDxH)
248,7 x 109 x 41,1 mm