location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis 48 port Gigabit WebSmart Switch Managed

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
48 port Gigabit WebSmart Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-GS950/48
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67576
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Allied Telesis 48 port Gigabit WebSmart Switch Managed :
The long product name of Allied Telesis 48 port Gigabit WebSmart Switch Managed. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

48 x 10/100/1000T + 2 Gig SFP Combo Port Web Smart Switch
More>>>
Allied Telesis 48 port Gigabit WebSmart Switch Managed:
The official description of Allied Telesis 48 port Gigabit WebSmart Switch Managed as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The WebSmart AT-GS950/48 features 48 10/100/1000T ports + 4 gig SFP uplink ports. It is an ideal fit for the SMB/SOHO market. This switch provides managed features ideal for simple QoS applications, and provides basic monitoring tools to improve your network. The Web Smart functions provide QoS features suitable for multimedia applications. With the web-based interface, you can set up 802.1Q VLANs to segregate traffic, QoS to prioritize mission-critical data such as voice or video packets, and link aggregation to create traffic pipelines. The AT-GS950/48 also provides network monitoring tools such as port mirroring and basic port statistics. Remote product management enables simple monitoring from anywhere.

Short summary description Allied Telesis 48 port Gigabit WebSmart Switch Managed:
This short summary of the Allied Telesis 48 port Gigabit WebSmart Switch Managed data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis 48 port Gigabit WebSmart Switch, Managed

Long summary description Allied Telesis 48 port Gigabit WebSmart Switch Managed:
This is an auto-generated long summary of Allied Telesis 48 port Gigabit WebSmart Switch Managed based on the first three specs of the first five spec groups.

Allied Telesis 48 port Gigabit WebSmart Switch. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 48

Management features
Switch type *
Managed
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
48
Combo SFP ports quantity
4
SFP/SFP+ slots quantity
4
Network
Port mirroring
Yes
Flow control support
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Data transmission
Maximum data transfer rate
1 Gbit/s
Jumbo frames support
Yes
Packet buffer memory
0,5 MB
Security
DHCP features
DHCP client
MAC address filtering
Yes
Static port security
Yes
Multicast features
Multicast support
Yes
Design
Certification
UL 1950 FCC/EN55022 Class A VCCI Class A C-Tick EN60950 (TUV) EN55024 CE CSA / CUL
Performance
Internal memory
32 MB
Flash memory
4 MB
Mean time between failures (MTBF)
263000 h
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-25 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Weight & dimensions
Weight
4,05 kg
Other features
Dimensions (WxDxH)
444 x 322 x 43,5 mm
Non-operating relative humidity (non-condensing)
5 - 95%
Power requirements
100-240V AC, 50/60H
Security features
802.1X
Brand Image Product code Product Stock Price from
Allied Telesis 48x 10/100TX + 2x 10/100/1000T & 2 SFP Web Smart Switch, EU power cord Managed Allied Telesis 48x 10/100TX + 2x 10/100/1000T & 2 SFP Web Smart Switch, EU power cord Managed
(show image)
AT-FS750/48-50 48x 10/100TX + 2x 10/100/1000T & 2 SFP Web Smart Switch, EU power cord 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis 48x 10/100TX + 2x 10/100/1000T & 2 SFP Web Smart Switch, US power cord Managed Allied Telesis 48x 10/100TX + 2x 10/100/1000T & 2 SFP Web Smart Switch, US power cord Managed
(show image)
AT-FS750/48-10 48x 10/100TX + 2x 10/100/1000T & 2 SFP Web Smart Switch, US power cord 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)