Bullet Points Allied Telesis AT-9724TS network switch Managed L3+
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Managed L3+ Web-based management
- - Quality of Service (QoS) support
- - Basic switching RJ-45 Ethernet ports quantity: 24
- - MAC address table: 16000 entries Switching capacity: 40 Gbit/s
- - Access Control List (ACL)
Long product name Allied Telesis AT-9724TS network switch Managed L3+
:
The long product name of Allied Telesis AT-9724TS network switch Managed L3+. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
AT-9724TS, 10/100/1000 x 24 ports Gigabit Ethernet, L3, 4 combo SFP, 2 20Gbps stacking ports
More>>>
Allied Telesis AT-9724TS network switch Managed L3+:
The official description of Allied Telesis AT-9724TS network switch Managed L3+ as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
If you need an entry level Layer 3 Gigabit switch to meet your networking needs at the Gigabit access tier, the AT-9724TS is an ideal choice. The 9724TS stackable switch provides Gigabit to desk connectivty and dedicated stacking interfaces with 40Gbps of stacking bandwidth.
Short summary description Allied Telesis AT-9724TS network switch Managed L3+:
This short summary of the Allied Telesis AT-9724TS network switch Managed L3+ data-sheet is auto-generated and uses the product title and the first six key specs.
Allied Telesis AT-9724TS, Managed, L3+, Full duplex
Long summary description Allied Telesis AT-9724TS network switch Managed L3+:
This is an auto-generated long summary of Allied Telesis AT-9724TS network switch Managed L3+ based on the first three specs of the first five spec groups.
Allied Telesis AT-9724TS. Switch type: Managed, Switch layer: L3+. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 16000 entries, Switching capacity: 40 Gbit/s