Alienware logo

Alienware 14 Intel® Core™ i7 i7-4710MQ Laptop 35,6 cm (14") Full HD 8 GB DDR3-SDRAM 1,08 TB HDD+SSD NVIDIA® GeForce® GTX 765M Windows 8.1 Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9641
Info modified on:
28 Jan 2025, 10:15:05
Short summary description Alienware 14 Intel® Core™ i7 i7-4710MQ Laptop 35,6 cm (14") Full HD 8 GB DDR3-SDRAM 1,08 TB HDD+SSD NVIDIA® GeForce® GTX 765M Windows 8.1 Black, Silver:

Alienware 14, Intel® Core™ i7, 2,5 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 1,08 TB

Long summary description Alienware 14 Intel® Core™ i7 i7-4710MQ Laptop 35,6 cm (14") Full HD 8 GB DDR3-SDRAM 1,08 TB HDD+SSD NVIDIA® GeForce® GTX 765M Windows 8.1 Black, Silver:

Alienware 14. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710MQ, Processor frequency: 2,5 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1,08 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.