location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AG Neovo LCD Display X-15 Black computer monitor 38,1 cm (15") 1024 x 768 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AG Neovo Check ‘AG Neovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD Display X-15 Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P1X15C00E11-A3
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘AG Neovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AG Neovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18631
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AG Neovo LCD Display X-15 Black computer monitor 38,1 cm (15") 1024 x 768 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 38,1 cm (15")
  • - 1024 x 768 pixels
  • - 8 ms 400 cd/m² 500:1
  • - 25 W
Long product name AG Neovo LCD Display X-15 Black computer monitor 38,1 cm (15") 1024 x 768 pixels :
The long product name of AG Neovo LCD Display X-15 Black computer monitor 38,1 cm (15") 1024 x 768 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Standard-TFT Panel X-15, 15'', black
More>>>
AG Neovo LCD Display X-15 Black computer monitor 38,1 cm (15") 1024 x 768 pixels:
The official description of AG Neovo LCD Display X-15 Black computer monitor 38,1 cm (15") 1024 x 768 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features:
-NeoV Optical Glass
-15" TFT Active Matrix Screen
-1024x768 Resolution
-Swift 16ms response time
-Analog, Digital, S-Video* and CVBS* Inputs
-Swift 12ms (GTG) response time
-Aluminum and magnesium alloy housing

* Video inputs are optional functions.

Short summary description AG Neovo LCD Display X-15 Black computer monitor 38,1 cm (15") 1024 x 768 pixels:
This short summary of the AG Neovo LCD Display X-15 Black computer monitor 38,1 cm (15") 1024 x 768 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

AG Neovo LCD Display X-15 Black, 38,1 cm (15"), 1024 x 768 pixels, 8 ms, Black

Long summary description AG Neovo LCD Display X-15 Black computer monitor 38,1 cm (15") 1024 x 768 pixels:
This is an auto-generated long summary of AG Neovo LCD Display X-15 Black computer monitor 38,1 cm (15") 1024 x 768 pixels based on the first three specs of the first five spec groups.

AG Neovo LCD Display X-15 Black. Display diagonal: 38,1 cm (15"), Display resolution: 1024 x 768 pixels, Response time: 8 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 125°. Product colour: Black

Display
Surface treatment
Hard Coating (3H), Anti-glare
Display diagonal *
38,1 cm (15")
Display resolution *
1024 x 768 pixels
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time
8 ms
Contrast ratio (typical) *
500:1
Viewing angle, horizontal
140°
Viewing angle, vertical
125°
Pixel pitch
0.297
Digital horizontal frequency
30 - 60 kHz
Digital vertical frequency
56 - 75 Hz
Design
Product colour *
Black
Certification
FCC, UL/CUL, TUV/Baurt, CE, BSMI, CB, ISO 13406-2,GOST, EPA, WEEE, RoHS
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ports & interfaces
DVI-D ports quantity
1
Composite video in
1
S-Video inputs quantity
1
Ergonomics
Panel mounting interface
100 x 100 mm
Tilt angle range
0 - 20°
Power
Power consumption (typical) *
25 W
Power consumption (standby) *
2 W
Power consumption (off)
1 W
Weight & dimensions
Width (without stand)
380 mm
Depth (without stand)
155 mm
Height (without stand)
359 mm
Weight (without stand)
4,8 kg
Other features
Package dimensions (WxDxH)
445 x 225 x 490 mm
Power requirements
100 - 240V, 50 - 60Hz
Brand Image Product code Product Stock Price from
AG Neovo LCD Display X-17 white computer monitor 43,2 cm (17") 1280 x 1024 pixels AG Neovo LCD Display X-17 white computer monitor 43,2 cm (17") 1280 x 1024 pixels
(show image)
P1X17H10E31-A3 LCD Display X-17 white 0.00
(excl. VAT)
0 (incl. VAT)
AG Neovo LCD Display X-19 white computer monitor 48,3 cm (19") 1280 x 1024 pixels AG Neovo LCD Display X-19 white computer monitor 48,3 cm (19") 1280 x 1024 pixels
(show image)
P1X19K10E31-A3 LCD Display X-19 white 0.00
(excl. VAT)
0 (incl. VAT)
AG Neovo LCD Display X-17 computer monitor 43,2 cm (17") 1280 x 1024 pixels White AG Neovo LCD Display X-17 computer monitor 43,2 cm (17") 1280 x 1024 pixels White
(show image)
P1X17G10E31-A3 LCD Display X-17 0.00
(excl. VAT)
0 (incl. VAT)
AG Neovo LCD Display X-20 white computer monitor 50,8 cm (20") 1600 x 1200 pixels AG Neovo LCD Display X-20 white computer monitor 50,8 cm (20") 1600 x 1200 pixels
(show image)
P1X20B00E31-A3 LCD Display X-20 white 0.00
(excl. VAT)
0 (incl. VAT)
AG Neovo LCD Display X-15 computer monitor 38,1 cm (15") 1280 x 768 pixels Black AG Neovo LCD Display X-15 computer monitor 38,1 cm (15") 1280 x 768 pixels Black
(show image)
P1X15C00E31-A3 LCD Display X-15 0.00
(excl. VAT)
0 (incl. VAT)