Long product name Aeneon Memory 1GB DDR2 Unbuffered DIMM memory module
:
Memory 1GB DDR2 Unbuffered DIMM
The long product name of Aeneon Memory 1GB DDR2 Unbuffered DIMM memory module. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Memory 1GB DDR2 Unbuffered DIMM
More>>>
Short summary description Aeneon Memory 1GB DDR2 Unbuffered DIMM memory module:
This short summary of the Aeneon Memory 1GB DDR2 Unbuffered DIMM memory module data-sheet is auto-generated and uses the product title and the first six key specs.
Aeneon Memory 1GB DDR2 Unbuffered DIMM, 1 GB, DDR2
Long summary description Aeneon Memory 1GB DDR2 Unbuffered DIMM memory module:
This is an auto-generated long summary of Aeneon Memory 1GB DDR2 Unbuffered DIMM memory module based on the first three specs of the first five spec groups.
Aeneon Memory 1GB DDR2 Unbuffered DIMM. Internal memory: 1 GB, Internal memory type: DDR2