AEG logo

AEG 914913435 washing machine Front-load 8 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42716
Info modified on:
27 May 2024, 12:24:40
Short summary description AEG 914913435 washing machine Front-load 8 kg 1200 RPM White:

AEG 914913435, Front-load, 8 kg, B, 77 dB, 1200 RPM, E

Long summary description AEG 914913435 washing machine Front-load 8 kg 1200 RPM White:

AEG 914913435. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 77 dB, Noise level (wash): 56 dB, Maximum spin speed: 1200 RPM. Product colour: White. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Energy efficiency class: E

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.