Adidas CF6536 116 shorts Male Green

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2824
Info modified on:
14 Mar 2024, 19:51:30
Bullet Points Adidas CF6536 116 shorts Male Green:
  • - Side seam pockets
  • - Drawcord on elastic waist
  • - 20 cm inseam
  • - Regular fit
  • - 70% cotton / 30% polyester French terry
Long product name Adidas CF6536 116 shorts Male Green:

Boys Athletics Essentials Logo Shorts

Short summary description Adidas CF6536 116 shorts Male Green:

Adidas CF6536 116, Male, Child, Green, 116 cm, Monochromatic, Regular fit

Long summary description Adidas CF6536 116 shorts Male Green:

Adidas CF6536 116. Gender: Male, Consumer life stage: Child, Product main colour: Green. Material: Cotton, Polyester, Material description (name, %): Cotton 70, Polyester 30. Style: Sport. Care information: Machine wash

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.