ADATA logo

ADATA HV620 2TB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50700
Info modified on:
14 Mar 2024, 18:26:04
Short summary description ADATA HV620 2TB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:

ADATA HV620 2TB, 2 TB, 2.5", 3.2 Gen 1 (3.1 Gen 1), Black

Long summary description ADATA HV620 2TB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:

ADATA HV620 2TB. HDD capacity: 2 TB, HDD size: 2.5". USB version: 3.2 Gen 1 (3.1 Gen 1). Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.