location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Activision Call of Duty: Ghosts PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Activision Check ‘Activision’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Call of Duty: Ghosts
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33451
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Activision’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Activision: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32152
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Feb 2022 13:59:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Activision Call of Duty: Ghosts PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Game series: Call of Duty
  • - Game genre: Shooter
  • - Developer: Infinity Ward Release date (DD/MM/YYYY): 05/11/2013
  • - ESRB rating: RP (Rating Pending)
Long product name Activision Call of Duty: Ghosts PC :
The long product name of Activision Call of Duty: Ghosts PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Call of Duty: Ghosts, PC
More>>>
Short summary description Activision Call of Duty: Ghosts PC:
This short summary of the Activision Call of Duty: Ghosts PC data-sheet is auto-generated and uses the product title and the first six key specs.

Activision Call of Duty: Ghosts, PC, Multiplayer mode, RP (Rating Pending)

Long summary description Activision Call of Duty: Ghosts PC:
This is an auto-generated long summary of Activision Call of Duty: Ghosts PC based on the first three specs of the first five spec groups.

Activision Call of Duty: Ghosts. Platform: PC, Multiplayer mode, ESRB rating: RP (Rating Pending), Developer: Infinity Ward, Release date (DD/MM/YYYY): 05/11/2013

Source Testseek summary Average rating
Reviews
Updated:
2015-02-25 14:52:53
Uk has collected 56 expert reviews for Activision Call of Duty: Ghosts PC and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
cravingtech.com
Updated:
2015-02-25 14:52:37
Call of Duty: Ghosts Review – Not another Call of Duty game, you say? Whether you are a fan of Call of Duty or not, every new Call of Duty game has always been successful, racking millions of dollars on the day one launch. Infinity Ward's latest Call of D...
0%
tomshardware.co.uk
Updated:
2015-02-25 14:52:37
It's already a commercial blockbuster. But does Call of Duty: Ghosts improve the first-person shooter genre, or simply rehash it? We look at this series' newest installment and test to see what kind of hardware you'll need for smooth play on the PC. I t...
Bottom line Call Of Duty: Ghosts is graphically interesting. And while it doesn't do anything innovative in terms of game play, it's at least as fun as its predecessors. The question is, what sort of hardware do you need in order to enjoy the title? When it comes...
0%
hardwareheaven.com
Updated:
2015-02-25 14:52:37
If it's not broke, don't fix it. Infinity Ward seem to be firm believers in this old adage. Sure they keep tweaking the game, but they're not really ready to shake it up just yet. As news breaks Ghosts failed to outsell Black Ops II at launch, what conclu...
Bottom line While there's nothing groundbreaking in Ghosts, the gameplay is solid, graphics very nice IF you can get the high end textures loading and overall it moves the franchise along just enough to warrant a purchase. Fans of Call of Duty will undoubtedly enjoy...
0%
pocket-lint.com
Updated:
2015-02-25 14:52:53
Call of Duty is the beating heart of the first person shooter genre, and a franchise that's been in full swing for a whole decade. That's pretty long in the tooth by any gaming series' standards, and one that's brought the latest instalment, Call of Duty:...
Good Wonderful set-pieces, mix of semi-stealth and gung-ho shoot outs, looks great for the most, multiplayer will appease a huge chunk of prospective players, there's a dog - everyone likes dogs right...
Bad It's all a bit the same isn't it?, that juddery "caught behind comrade" irk, one or two frame rate drops (PS3 version tested), storyline is bonkers...
Bottom line Call of Duty: Ghosts is a nonsense of storytelling that also happens to be a blast. A dumb blast, mind, but it's fun nonetheless - even if you're not typically a first person shooting fan. You won't care what your character's name is, nor why anythi...
80%
techguide.com.au
Updated:
2015-02-25 14:52:53
The highly anticipated Call of Duty: Ghosts game will be released in early November and Tech Guide went hands-on with the new multiplayer mode.Multiplayer is arguably the most popular part of the highly successful Call of Duty franchise and we're expectin...
0%
techdigest.tv
Updated:
2016-02-05 08:40:00
CampaignSo the premise of Ghosts is approximately equally as ridiculous as the previous games in the series – like Modern Warfare. In Ghosts, there's a war taking place between the United States and a Latin American Federation, which is made up all of the...
Bottom line So how'd it do? Well, the easiest way to decide if you should buy Ghosts is simple: if you liked the earlier games in the series then you'll like this, as it's very, very similar.If you're not a fan then this isn't going to convert you.Intellectually, of...
0%
g3ar.co.za
Updated:
2016-02-18 07:36:09
Call of Duty has become known for selling in its millions; take Call of Duty: Ghosts for example, it shipped $1 billion worth of copies in its first 24 hours of launch. That is seriously impressive, however, the question has to be asked, why do so many pe...
Good Improved visuals, Great campaign, Extinction mode...
Bad Deniable Ops removed, Multiplayer maps are too big...
80%
lowyat.net
Updated:
2016-11-26 19:45:31
Ahead of the start of the E3 gaming convention that starts this week, Activision has released a 30-minute broadcast featuring an exclusive gameplay preview of the highly-anticipated “ Call of Duty: Ghosts ” title coming at the end of this year. The 30-min...
0%