28", 4K UHD 3840 x 2160 px, 300 cd / m², 60 Hz, 1 ms, 100000000:1, TN Film, DVI, HDMI, DP, 41.5 W, B
Zero-frame design
These monitors sport a zero-frame design that does away with the thick frames found on conventional monitors. Besides making them more beautiful to look at, the design also frees up precious screen space so you have more to look at.
Great visuals
Full HD resolution provides sharp visuals and IPS technology lets you see everything clearly from nearly any angle. With Acer eColor Management, you can easily customize your viewing experience by adjusting parameters such as contrast, sharpness, saturation and more.
Better for your eyes
With Acer Flicker-less technology say good-bye to annoying screen flickering, and with a blue light filter you’re shielded from eye-straining blue light. Plus with Acer ComfyView technology, bothersome background light reflections are kept to a minimum. Their displays can also be adjusted from -5° to 15° for selecting optimal viewing angles.
Eco-friendlier
These monitors were designed with eco-friendliness in mind. They feature Acer EcoDisplay designs that emphasize recyclability, waste reduction, energy efficiency and safety. They are also ENERGY STAR certified and are mercury-free.
Acer R0 RT280K, 71,1 cm (28"), 3840 x 2160 pixels, 4K Ultra HD, LCD, 1 ms, Black, Silver
Acer R0 RT280K. Display diagonal: 71,1 cm (28"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LCD. Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black, Silver