location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer UM.NZ7EE.001 computer monitor 144,8 cm (57") 7680 x 2160 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UM.NZ7EE.001
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UM.NZ7EE.001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711121979149
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4279
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 16:07:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer UM.NZ7EE.001 computer monitor 144,8 cm (57") 7680 x 2160 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming 144,8 cm (57") VA
  • - 7680 x 2160 pixels 32:9
  • - 120 Hz 1 ms 400 cd/m² 3000:1
More>>>
Short summary description Acer UM.NZ7EE.001 computer monitor 144,8 cm (57") 7680 x 2160 pixels Black:
This short summary of the Acer UM.NZ7EE.001 computer monitor 144,8 cm (57") 7680 x 2160 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer UM.NZ7EE.001, 144,8 cm (57"), 7680 x 2160 pixels, 1 ms, Black

Long summary description Acer UM.NZ7EE.001 computer monitor 144,8 cm (57") 7680 x 2160 pixels Black:
This is an auto-generated long summary of Acer UM.NZ7EE.001 computer monitor 144,8 cm (57") 7680 x 2160 pixels Black based on the first three specs of the first five spec groups.

Acer UM.NZ7EE.001. Display diagonal: 144,8 cm (57"), Display resolution: 7680 x 2160 pixels, Response time: 1 ms, Native aspect ratio: 32:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
144,8 cm (57")
Display resolution *
7680 x 2160 pixels
Native aspect ratio *
32:9
Panel type *
VA
LED backlight
Yes
Backlight type
Mini LED
Touchscreen *
No
Display brightness (peak)
1000 cd/m²
Display brightness (typical)
400 cd/m²
Response time
1 ms
Screen shape *
Curved
Contrast ratio (typical) *
3000:1
Maximum refresh rate *
120 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Digital horizontal frequency
107,52 - 270 kHz
Digital vertical frequency
48 - 120 Hz
Display diagonal (metric)
144,8 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
DisplayHDR 600
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
10 W
Design
Market positioning *
Gaming
Product colour *
Black
Design
Certification
MPR-II, Windows 10 compliant
Ports & interfaces
Built-in USB hub *
Yes
HDMI *
Yes
HDMI ports quantity
2
DisplayPorts quantity
1
DisplayPort version
1.4
Audio output
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Height adjustment *
Yes
Height adjustment
11 cm
Swivelling
Yes
Swivel angle range
-30 - 30°
Tilt angle range
-5 - 15°
Packaging content
Stand included
Yes
Cables included
HDMI, USB
Quick start guide
Yes
Weight & dimensions
Width (with stand)
1314,5 mm
Depth (with stand)
729,1 mm
Height (with stand)
619,1 mm
Weight (with stand)
15 kg
Depth (without stand)
543,9 mm
Packaging data
Package width
1450 mm
Package depth
575 mm
Package height
475 mm
Package weight
27 kg