Acer logo

Acer Veriton L410 Athlon 64 X2 4800+ AMD Athlon 4800+ 2 GB DDR2-SDRAM 320 GB RS690 Windows Vista Business PC

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51924
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Veriton L410 Athlon 64 X2 4800+ AMD Athlon 4800+ 2 GB DDR2-SDRAM 320 GB RS690 Windows Vista Business PC:

Acer Veriton L410 Athlon 64 X2 4800+, 2,5 GHz, AMD Athlon, 2 GB, 320 GB, DVD±RW, Windows Vista Business

Long summary description Acer Veriton L410 Athlon 64 X2 4800+ AMD Athlon 4800+ 2 GB DDR2-SDRAM 320 GB RS690 Windows Vista Business PC:

Acer Veriton L410 Athlon 64 X2 4800+. Processor frequency: 2,5 GHz, Processor family: AMD Athlon, Processor model: 4800+. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD±RW. Discrete graphics card model: RS690. Operating system installed: Windows Vista Business. Power supply: 135 W. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.