location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer WLAN 11g USB Dongle IEEE 802.11g Wi-Fi certification up to 54Mbps 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WLAN 11g USB Dongle IEEE 802.11g Wi-Fi certification up to 54Mbps
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P4.18305.A01
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174520
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:30:37
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Acer WLAN 11g USB Dongle IEEE 802.11g Wi-Fi certification up to 54Mbps 54 Mbit/s:
This short summary of the Acer WLAN 11g USB Dongle IEEE 802.11g Wi-Fi certification up to 54Mbps 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Acer WLAN 11g USB Dongle IEEE 802.11g Wi-Fi certification up to 54Mbps, Wireless, USB, 54 Mbit/s

Long summary description Acer WLAN 11g USB Dongle IEEE 802.11g Wi-Fi certification up to 54Mbps 54 Mbit/s:
This is an auto-generated long summary of Acer WLAN 11g USB Dongle IEEE 802.11g Wi-Fi certification up to 54Mbps 54 Mbit/s based on the first three specs of the first five spec groups.

Acer WLAN 11g USB Dongle IEEE 802.11g Wi-Fi certification up to 54Mbps. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 54 Mbit/s

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Network
Maximum data transfer rate *
54 Mbit/s
Security algorithms
WPA
Data link protocols
IEEE 802.11g
Network
Bandwidth
2,4 GHz
System requirements
Compatible operating systems
Microsoft Windows ME/2000/XP
Other features
Dimensions (WxDxH)
27 x 77,5 x 10,5 mm
Outdoor range
50 m
Brand Image Product code Product Stock Price from
Acer MC.JKY11.007 network card WLAN 300 Mbit/s Acer MC.JKY11.007 network card WLAN 300 Mbit/s
(show image)
MC.JKY11.007 MC.JKY11.007 0.00
(excl. VAT)
0 (incl. VAT)
Acer MC.JG711.007 network card WLAN 300 Mbit/s Acer MC.JG711.007 network card WLAN 300 Mbit/s
(show image)
MC.JG711.007 MC.JG711.007 0.00
(excl. VAT)
0 (incl. VAT)
D-Link 108Mbps Wireless USB Adapter 108 Mbit/s D-Link 108Mbps Wireless USB Adapter 108 Mbit/s
(show image)
DWL-G132/EU 108Mbps Wireless USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)
D-Link 108Mbps Wireless USB Adapter 108 Mbit/s D-Link 108Mbps Wireless USB Adapter 108 Mbit/s
(show image)
DWL-G132/FR 108Mbps Wireless USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)
D-Link 108Mbps Wireless USB Adapter 108 Mbit/s D-Link 108Mbps Wireless USB Adapter 108 Mbit/s
(show image)
DWL-G132/DE 108Mbps Wireless USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DWL-G730AP AirPlus G High Speed 2.4GHz (802.11g) Wireless Pocket Router/AP 54 Mbit/s D-Link DWL-G730AP AirPlus G High Speed 2.4GHz (802.11g) Wireless Pocket Router/AP 54 Mbit/s
(show image)
DWL-G730AP/B DWL-G730AP AirPlus G High Speed 2.4GHz (802.11g) Wireless Pocket Router/AP 0.00
(excl. VAT)
0 (incl. VAT)
D-Link 108Mbps Wireless USB Adapter 108 Mbit/s D-Link 108Mbps Wireless USB Adapter 108 Mbit/s
(show image)
DWL-G132 108Mbps Wireless USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DWL-G730AP AirPlus G High Speed 2.4GHz (802.11g) Wireless Pocket Router/AP 54 Mbit/s D-Link DWL-G730AP AirPlus G High Speed 2.4GHz (802.11g) Wireless Pocket Router/AP 54 Mbit/s
(show image)
DWL-G730AP/E DWL-G730AP AirPlus G High Speed 2.4GHz (802.11g) Wireless Pocket Router/AP 0.00
(excl. VAT)
0 (incl. VAT)