Acer Nitro, Full-size (100%), Wired, USB, Membrane, QWERTY, Black
Acer Nitro. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Membrane, Keyboard layout: QWERTY. Wrist rest. Recommended usage: Gaming. Product colour: Black