- - Windows 11 Home 64-bit
- - Intel Core Ultra 7 155H (24MB Cache)
- - 36.8 cm (14.5") 3K 3072 x 1920 IPS, NVIDIA GeForce RTX 4060 (8GB GDDR6)
- - 16GB LPDDR5x-SDRAM & 1000GB SSD
Intel Core Ultra 7 155H (24MB Cache), 16GB LPDDR5x-SDRAM, 1000GB SSD, 36.8 cm (14.5") 3K 3072 x 1920 IPS, Intel Arc Graphics, NVIDIA GeForce RTX 4060 (8GB GDDR6), WLAN, Webcam, Windows 11 Home 64-bit
Wherever your creativity takes you, the Predator Helios Neo 14 is the ultimate tool for the versatile professional, the passionate creator, and the competitive gamer. Make every environment your arena, every café a studio, and every space your domain.
INTEL® CORE™ ULTRA – UNLOCK AI EXPERIENCES
Whether you're working, collaborating, creating or playing, Intel® Core™ Ultra processors deliver a dedicated engine to help unlock AI experiences on the PC, the next level in immersive graphics, and high-performance low power processing, so you can confidently perform for longer while unplugged.
THREE-TIER CPU
The next evolution of performance hybrid architecture introduces P-cores, E-cores and new low-power E-cores for increased productivity.
INTEL® AI BOOST
With a new dedicated AI engine, unlock new AI experiences to boost your productivity while maintaining privacy and flexibility.
INTEL THREAD DIRECTOR
The improved Intel Thread Director optimizes performance and responsiveness by activating the right core at the right time.
NVIDIA GEFORCE RTX 40 SERIES LAPTOPS GPUS
NVIDIA® GeForce RTX™ 40 Series Laptop GPUs are beyond fast for gamers and creators. They're powered by the ultra-efficient NVIDIA Ada Lovelace architecture, which delivers a quantum leap in both performance and AI-powered graphics.
NVIDIA DLSS 3.5
Powered by the new fourth-gen Tensor Cores and Optical Flow Accelerator on GeForce RTX 40 Series GPUs, DLSS 3.5 uses AI to create additional high-quality frames.
RAY TRACING
The Ada architecture unleashes the full glory of ray tracing, which simulates how light behaves in the real world. With the power of RTX 40 Series Laptops and third-gen RT Cores, you can experience incredibly detailed virtual worlds like never before.
NVIDIA MAX-Q TECHNOLOGIES
A suite of AI-powered technologies which optimize every aspect of a laptop—the GPU, CPU, memory, thermals, software, display, and more—to deliver powerful devices that are thin and quiet.
FURTHER WITH AI, FASTER ON RTX
Get next-level AI performance on GeForce RTX™ and NVIDIA RTX™ GPUs. From enhanced creativity and productivity to blisteringly fast gaming, the ultimate in AI power on Windows PCs is on RTX.
AI FOR GAMING
Level up your gaming experience with RTX. An AI-powered boost gives you maximum performance in over 300 games and apps thanks to DLSS 3.5.
AI FOR CREATING
Supercharge your content creation with over 100 AI-enabled and RTX accelerated creative apps—including the Adobe Creative Cloud suite, Blender, Blackmagic Davinci Resolve, OBS Studio, and more. Transform your workflows with the NVIDIA Studio suite of AI tools, and fast-track your creativity with next-gen tech including DLSS and OptiX.
AI FOR PRODUCTIVITY
Streamline your everyday with RTX acceleration. Use AI to draft documents and emails, summarize content, and more. Enjoy crystal-clear streamed video on popular platforms like YouTube and Netflix, automatically scaled up to 4K resolution with RTX Video Super Resolution. And harness the power of NVIDIA Broadcast for AI-enhanced voice and video features in video conferences.
CREATIVE CLARITY, COMPETITIVE EDGE
Master every pixel, whether you're designing tomorrow's skyscraper or clinching a victory in the arena on a pristine WQXGA+1 165Hz1 display. The Predator Helios Neo 14's display, densely packed on a 14.5-inch canvas, ensures sharp, precise visuals across all endeavors. Ideal for both eSports where focus is paramount, and creative suites where detail is king.
PEAK PERFORMANCE GUARANTEED
Keep cool under pressure. With the 5th Gen AeroBlade™ 3D Fan Technology, vector heat pipes, and liquid metal thermal grease, you can maintain top performance in even the most heated moments.
AI-ASSISTED NOISE REDUCTION
Enhance teamwork with PurifiedVoice 2.0. This avant-garde tech employs AI to diminish background disturbances, offering impeccable voice clarity. The three-microphone setup, paired with beamforming, prioritizes your voice, muting extraneous noises.
MASTER YOUR MACHINE
Command with precision using PredatorSense. Personalize your RGB keyboard's glow across three zones, cycle between four gaming-centric operation modes, and adjust fan dynamics while keeping an eye on system health.
DISCOVER YOUR NEXT FAVORITE GAME
Play over 100 high-quality games with friends on your PC, console, phone or tablet for one low monthly price.2 With games added all the time, there’s always something new to play.
Acer Predator PHN14-51-77Z6, Intel Core Ultra 7, 36,8 cm (14.5"), 3072 x 1920 pixels, 16 GB, 1 TB, Windows 11 Home
Acer Predator PHN14-51-77Z6. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 7, Processor model: 155H. Display diagonal: 36,8 cm (14.5"), HD type: 3K, Display resolution: 3072 x 1920 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4060. Operating system installed: Windows 11 Home. Product colour: Black