location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Nitro 5 AN515-51-7284 Intel® Core™ i7 i7-7700HQ Laptop 39,6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Windows 10 Home Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Nitro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AN515-51-7284
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NH.Q2RAL.002
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16591
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Nitro 5 AN515-51-7284 Intel® Core™ i7 i7-7700HQ Laptop 39,6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Windows 10 Home Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Laptop Clamshell Black, Red
  • - Intel® Core™ i7 i7-7700HQ 2,8 GHz
  • - 39,6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 12 GB DDR4-SDRAM
  • - 1 TB HDD
  • - NVIDIA® GeForce® GTX 1050 4 GB Intel® HD Graphics 630
  • - Ethernet LAN Bluetooth
  • - Lithium Polymer (LiPo) 48 Wh 8,5 h 135 W
  • - Windows 10 Home 64-bit
Long product name Acer Nitro 5 AN515-51-7284 Intel® Core™ i7 i7-7700HQ Laptop 39,6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Windows 10 Home Black, Red :
The long product name of Acer Nitro 5 AN515-51-7284 Intel® Core™ i7 i7-7700HQ Laptop 39,6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Windows 10 Home Black, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-7700HQ (6M Cache, 2.8 GHz), 39.624 cm (15.6 ") (1920 x 1080) LED, 12GB DDR4, 1TB HDD, Intel HD Graphics 630 + NVIDIA GeForce GTX 1050, WLAN 802.11ac, Bluetooth, Webcam, Windows 10 Home 64-bit
More>>>
Acer Nitro 5 AN515-51-7284 Intel® Core™ i7 i7-7700HQ Laptop 39,6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Windows 10 Home Black, Red:
The official description of Acer Nitro 5 AN515-51-7284 Intel® Core™ i7 i7-7700HQ Laptop 39,6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Windows 10 Home Black, Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Game Changer Thrust yourself into the gaming world with a form factor that takes you beyond that of mere mortal laptops. Breaking the Sound Barrier Invigorate your gaming and enjoy crushing audio with Dolby Audio™ Premium. Dolby Audio™ Premium Dolby Audio™ Premium energizes your entertainment with rich, powerful sound. It dynamically adjusts audio to deliver home theater quality in a virtual surround sound experience that immerses you in all your entertainment. Boosted bass and enhanced volume turn it all up for sound that’s loud and clear enough to share. Intensity at Every Angle Share the exhilaration of your screen’s true colors with the full high definition IPS display. Full HD 1920x1080 resolution in a 16:9 aspect ratio makes movies and games more real and dramatic. Small details and text are clear. IPS (In-Plane Switching) An IPS panel lets you view your monitor clearly at angles of up to 1700 while maintaining the same level of high-quality color. The Power of Wireless Maintain a strong, consistent wireless signal with the strategically placed 802.11ac wireless antenna1 and 2x2 MIMO1. 2x2 MIMO 2x2 MIMO (Multiple-Input and Multiple-Output) is a standard that offers faster wireless speeds and can handle more wireless devices at once. Ports for all Occasions Expand the Nitro 5’s functionality with a plethora of ports to connect almost any secondary device. Dominating Specs Submit to the game with tech features that put you in the grip of the experience. Escape Reality Secure a smooth, high speed journey into the multiverse of gaming with the NVIDIA® GeForce® GTX 1050Ti1 graphics card. Powerful Processing Smoothly and quickly view games and videos with the 7th Gen Intel® Core™ i7 processors1. Kick in the Cooling When heavy use requires an added boost, take control of the cooling process with Acer CoolBoost™. Acer CoolBoost™ Acer CoolBoost™ technology enables the user to manually control the cooling process, allowing the dual fan cooling system to deliver up to an 11% reduction in CPU/GPU temperature. Wait no More Shift into full gear and speed up your download time to ensure seamless gaming with a solid-state drive1 upgrade.

Short summary description Acer Nitro 5 AN515-51-7284 Intel® Core™ i7 i7-7700HQ Laptop 39,6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Windows 10 Home Black, Red:
This short summary of the Acer Nitro 5 AN515-51-7284 Intel® Core™ i7 i7-7700HQ Laptop 39,6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Windows 10 Home Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Nitro 5 AN515-51-7284, Intel® Core™ i7, 2,8 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 12 GB, 1 TB

Long summary description Acer Nitro 5 AN515-51-7284 Intel® Core™ i7 i7-7700HQ Laptop 39,6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Windows 10 Home Black, Red:
This is an auto-generated long summary of Acer Nitro 5 AN515-51-7284 Intel® Core™ i7 i7-7700HQ Laptop 39,6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Windows 10 Home Black, Red based on the first three specs of the first five spec groups.

Acer Nitro 5 AN515-51-7284. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Product colour: Black, Red

Killer Connectivity

Get an edge online by taking control of your network and prioritising your gameplay with Killer™ Ethernet E25001. Effortlessly stream your gameplay with Gigabit Wi-Fi 5 with 2x2 MU-MIMO technology. Plug all your peripherals into the full range of ports, including HDMI 2.0, USB Type-C™ Gen 1 and more.

Breaking the Sound Barrier
Breaking the Sound Barrier

Better audio delivers a competitive edge as well as a more immersive experience. Invigorate your gaming and enjoy crushing audio as Waves MaxxAudio® meets Acer TrueHarmony™. Get intelligent bass, dialogue and volume enhancement with Waves MaxxAudio®, and deeper, richer sounds with Acer TrueHarmony™.

Design
Product type *
Laptop
Product colour *
Black, Red
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7700HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3,8 GHz
Processor frequency *
2,8 GHz
System bus rate
8 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-7700 Mobile Series
Processor codename
Kaby Lake
Bus type
DMI3
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 1x8, 2x4, 2x8
ECC supported by processor
No
Memory
Internal memory *
12 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 1050
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x591B
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Smart Response Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Secure Key Technology version
1,00
Intel Small Business Advantage (SBA) version
1,00
Intel TSX-NI version
0,00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
97185
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity
3220 mAh
Battery capacity *
48 Wh
Battery life (max)
8,5 h
Power
AC adapter power
135 W
AC adapter frequency
50 - 60 Hz
Weight & dimensions
Width
390 mm
Depth
266 mm
Height
26,8 mm
Weight *
2,7 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes