location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Education S1283Hne data projector Short throw projector 3100 ANSI lumens DLP XGA (1024x768) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Education
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S1283Hne
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR.JK111.00C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887899512292 show
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86666
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Acer MR.JK111.00C user manual (8.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Acer Education S1283Hne data projector Short throw projector 3100 ANSI lumens DLP XGA (1024x768) 3D White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Short throw Short throw projector White
  • - DLP 3100 ANSI lumens
  • - Lamp 4000 h
  • - XGA (1024x768) 4:3 13000:1
  • - Screen size compatibility: 812,8 - 7620 mm (32 - 300") Number of colours: 16.78 million colours
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
  • - 3D
  • - AC 260 W
Long product name Acer Education S1283Hne data projector Short throw projector 3100 ANSI lumens DLP XGA (1024x768) 3D White :
The long product name of Acer Education S1283Hne data projector Short throw projector 3100 ANSI lumens DLP XGA (1024x768) 3D White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3100 lm, DLP, XGA (1024 x 768), 4:3, 13000:1, VGA, S-Video, Composite, RS232, HDMI, Mini USB, 260 W
More>>>
Acer Education S1283Hne data projector Short throw projector 3100 ANSI lumens DLP XGA (1024x768) 3D White:
The official description of Acer Education S1283Hne data projector Short throw projector 3100 ANSI lumens DLP XGA (1024x768) 3D White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Acer’s Education Series projectors portray clear, large images from either a distance, or when positioned conveniently close to the projection screen. This makes them ideal for use in education facilities or any smaller space. Their high resolution makes for clear and detailed big screen images, while color enhancement features deliver vivid hues.

3D
Experience the most immersive entertainment there is – in your home! Use with 3D glasses to make visuals come alive.

Acer ColorSafe II
Color fidelity is maintained dynamically, keeping colors true and stable over time.

Dust Shield Solution
Protects against dust infiltration. Four elements: Sealed Engine, Vertical Board, 3D Dust Filter, and Lens Shield.

Acer ColorBoost II+
Optimizes color balance and saturation, making images more vivid, brighter, deeper and more natural.

Constant Brightness
Reduces brightness decay in constantly-used projectors. Enjoy consistent brightness performance for up to 3 years.

Acer EcoProjection
This device is designed to help the planet by automatically reducing standby power consumption by as much as 80%.

Short summary description Acer Education S1283Hne data projector Short throw projector 3100 ANSI lumens DLP XGA (1024x768) 3D White:
This short summary of the Acer Education S1283Hne data projector Short throw projector 3100 ANSI lumens DLP XGA (1024x768) 3D White data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Education S1283Hne, 3100 ANSI lumens, DLP, XGA (1024x768), 13000:1, 4:3, 812,8 - 7620 mm (32 - 300")

Long summary description Acer Education S1283Hne data projector Short throw projector 3100 ANSI lumens DLP XGA (1024x768) 3D White:
This is an auto-generated long summary of Acer Education S1283Hne data projector Short throw projector 3100 ANSI lumens DLP XGA (1024x768) 3D White based on the first three specs of the first five spec groups.

Acer Education S1283Hne. Projector brightness: 3100 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 6000 h. Digital zoom: 2x, Throw ratio: 0.62:1. Analog signal format system: NTSC, NTSC 3.58, NTSC 4.43, PAL, PAL B, PAL D, PAL G, PAL H, PAL I, PAL M, PAL N, SECAM, SECAM B,..., Supported graphics resolutions: 640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 768 (WXGA), 1280 x..., Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p. Serial interface type: RS-232, HDMI connector type: Full-size

Projector
Supported aspect ratios
4:3, 16:9
Screen size compatibility *
812,8 - 7620 mm (32 - 300")
Projection distance
0,4 - 3,8 m
Projector brightness *
3100 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
13000:1
Native aspect ratio *
4:3
Number of colours
16.78 million colours
Horizontal scan range
15 - 100 kHz
Vertical scan range
24 - 120 Hz
Keystone correction, horizontal
-40 - 40°
Keystone correction, vertical
-40 - 40°
Light source
Light source type *
Lamp
Service life of light source *
4000 h
Service life of light source (economic mode)
6000 h
Lamp power
210 W
Lamps quantity
1 lamp(s)
Lens system
Digital zoom
2x
Throw ratio
0.62:1
Video
Analog signal format system *
NTSC, NTSC 3.58, NTSC 4.43, PAL, PAL B, PAL D, PAL G, PAL H, PAL I, PAL M, PAL N, SECAM, SECAM B, SECAM D, SECAM G, SECAM K, SECAM K1, SECAM L
Full HD *
No
HD-Ready
Yes
3D *
Yes
Supported graphics resolutions
640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 768 (WXGA), 1280 x 800 (WXGA), 1360 x 768 (WXGA), 1440 x 900 (WXGA+), 1680 x 1050 (WSXGA+)
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Ports & interfaces
HDMI connector type
Full-size
S-Video inputs quantity
1
Microphone in
Yes
Serial interface type *
RS-232
PC Audio in
Yes
PC Audio out
Yes
PC in (D-Sub)
Yes
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
1
Composite video in *
1
DVI port *
No
Ports & interfaces
Mobile High-Definition Link (MHL)
Yes
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Storage
Card reader integrated *
No
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Number of built-in speakers
1
Design
Market positioning *
Short throw
Product type *
Short throw projector
Product colour *
White
Placement
Desktop
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
260 W
Power consumption (standby) *
0,5 W
Power consumption (economy mode)
220 W
AC input voltage
100 - 240 V
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
314 mm
Depth
223,4 mm
Height
93,4 mm
Weight *
2,7 kg
Packaging content
Remote control included *
Yes
Cables included
AC, VGA
Quick start guide
Yes
Manual
Yes
Warranty card
Yes
Other features
RS-232 ports
1
Maximum digital resolution
1920 x 1200 pixels
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:04:04
Uk has collected 1 expert review for Acer Education S1283Hne data projector Short throw projector 3100 ANSI lumens DLP XGA (1024x768) 3D White and the rating is 77 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
77%