location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Value P1173 data projector Standard throw projector 3000 ANSI lumens DLP SVGA (800x600) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Value
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P1
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P1173
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR.JH511.001
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114782
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2021 09:55:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Value P1173 data projector Standard throw projector 3000 ANSI lumens DLP SVGA (800x600) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Presentation Standard throw projector White
  • - DLP 3000 ANSI lumens
  • - Lamp 5000 h
  • - SVGA (800x600) 4:3 17000:1
  • - Screen size compatibility: 609,6 - 7620 mm (24 - 300") Number of colours: 1.073 billion colours
  • - Built-in speaker(s) 3 W
  • - AC 240 W
More>>>
Short summary description Acer Value P1173 data projector Standard throw projector 3000 ANSI lumens DLP SVGA (800x600) White:
This short summary of the Acer Value P1173 data projector Standard throw projector 3000 ANSI lumens DLP SVGA (800x600) White data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Value P1173, 3000 ANSI lumens, DLP, SVGA (800x600), 17000:1, 4:3, 609,6 - 7620 mm (24 - 300")

Long summary description Acer Value P1173 data projector Standard throw projector 3000 ANSI lumens DLP SVGA (800x600) White:
This is an auto-generated long summary of Acer Value P1173 data projector Standard throw projector 3000 ANSI lumens DLP SVGA (800x600) White based on the first three specs of the first five spec groups.

Acer Value P1173. Projector brightness: 3000 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h. Focal length range: 21 - 23 mm, Aperture range (F-F): 2,57 - 2,65, Zoom ratio: 1.1:1. Analog signal format system: NTSC, PAL, SECAM. Serial interface type: RS-232, USB connector type: Mini-USB B

Projector
Supported aspect ratios
16:9
Screen size compatibility *
609,6 - 7620 mm (24 - 300")
Projection distance
1 - 11,9 m
Projector brightness *
3000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
SVGA (800x600)
Contrast ratio (typical) *
17000:1
Native aspect ratio *
4:3
Number of colours
1.073 billion colours
Horizontal scan range
50 - 120 kHz
Vertical scan range
30 - 100 Hz
Keystone correction, vertical
-40/+40°
Light source
Light source type *
Lamp
Service life of light source *
5000 h
Service life of light source (economic mode)
6000 h
Lamp type
P-VIP
Lamp power
190 W
Lens system
Focal length range
21 - 23 mm
Aperture range (F-F)
2,57 - 2,65
Zoom ratio
1.1:1
Digital zoom
2x
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
No
3D Ready
Yes
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Headphone outputs
1
Microphone in
Yes
Serial interface type *
RS-232
Ports & interfaces
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
1
USB connector type
Mini-USB B
Composite video in *
1
DVI port *
No
Network
Ethernet LAN *
No
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
HDCP
No
Noise level *
29 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
3 W
Number of built-in speakers
1
Design
Market positioning *
Presentation
Product type *
Standard throw projector
Product colour *
White
Placement
Desktop
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
240 W
Weight & dimensions
Width
264 mm
Depth
220 mm
Height
78 mm
Weight *
2 kg
Packaging content
Remote control included *
Yes
Other features
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:49:36
Uk has collected 1 expert review for Acer Value P1173 data projector Standard throw projector 3000 ANSI lumens DLP SVGA (800x600) White and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Brand Image Product code Product Stock Price from
Acer Large Venue P5515+Warranty Ext 3Y On-Site data projector Large venue projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D Black Acer Large Venue P5515+Warranty Ext 3Y On-Site data projector Large venue projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D Black
(show image)
MR.JLC11.001+SV.WPRAF.A02 P5515+Warranty Ext 3Y On-Site 0.00
(excl. VAT)
0 (incl. VAT)
Acer Large Venue P5515+Warranty Ext 3Y Carry-In data projector Large venue projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D Black Acer Large Venue P5515+Warranty Ext 3Y Carry-In data projector Large venue projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D Black
(show image)
MR.JLC11.001+SV.WPRAF.A01 P5515+Warranty Ext 3Y Carry-In 0.00
(excl. VAT)
0 (incl. VAT)
Acer Large Venue P5515 data projector Large venue projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D Black Acer Large Venue P5515 data projector Large venue projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D Black
(show image)
MR.JLC11.001 P5515 0.00
(excl. VAT)
0 (incl. VAT)
Acer Home H6520BD data projector Standard throw projector 3500 ANSI lumens DLP 1080p (1920x1080) White Acer Home H6520BD data projector Standard throw projector 3500 ANSI lumens DLP 1080p (1920x1080) White
(show image)
MR.JJT11.001 H6520BD 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)