location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate 5602WSMi 43,2 cm (17") 0,5 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7300 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelMate 5602WSMi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.TBH06.023
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49047
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Apr 2020 09:11:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer TravelMate 5602WSMi 43,2 cm (17") 0,5 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7300 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1,7 GHz
  • - 43,2 cm (17")
  • - 0,5 GB DDR2-SDRAM
  • - 80 GB DVD Super Multi DL
  • - NVIDIA® GeForce® Go 7300
  • - Windows XP Professional
Long product name Acer TravelMate 5602WSMi 43,2 cm (17") 0,5 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7300 Windows XP Professional :
The long product name of Acer TravelMate 5602WSMi 43,2 cm (17") 0,5 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7300 Windows XP Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel® Mobile Pentium® processor Centrino™ 1.7GHz (Dothan735/2MB/400MHz), Microsoft® Windows® XP Professional Edition SP2, 17TFT WXGA, 512MB DDR II RAM (1x512), 80GB HDD (5400rpm), DVD-Super Multi DL, SPDif, 6-cell LiIon, 56K modem, Wired & Wireless Lan 802.11b/g, GeForce 7300 64MB/256MB TC
More>>>
Acer TravelMate 5602WSMi 43,2 cm (17") 0,5 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7300 Windows XP Professional:
The official description of Acer TravelMate 5602WSMi 43,2 cm (17") 0,5 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7300 Windows XP Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The TravelMate 5600 packs a sizeable 17" screen matched by NVIDIA® GeForce® 7300 graphics to give you the space and visual performance you need for your best work. This streamlined and stylish notebook also boasts the newest Intel® Centrino® mobile platform for anytime-anywhere productivity, complemented by total connectivity, tools for better work efficiency, and impressive dependability features. A value-centric package, the TravelMate 5600 also promises an appealing return-on-investment.

Short summary description Acer TravelMate 5602WSMi 43,2 cm (17") 0,5 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7300 Windows XP Professional:
This short summary of the Acer TravelMate 5602WSMi 43,2 cm (17") 0,5 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7300 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate 5602WSMi, 1,7 GHz, 43,2 cm (17"), 0,5 GB, DDR2-SDRAM, 80 GB, Windows XP Professional

Long summary description Acer TravelMate 5602WSMi 43,2 cm (17") 0,5 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7300 Windows XP Professional:
This is an auto-generated long summary of Acer TravelMate 5602WSMi 43,2 cm (17") 0,5 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7300 Windows XP Professional based on the first three specs of the first five spec groups.

Acer TravelMate 5602WSMi. Processor frequency: 1,7 GHz. Display diagonal: 43,2 cm (17"). Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® Go 7300. Operating system installed: Windows XP Professional. Weight: 3,66 kg

Display
Display diagonal *
43,2 cm (17")
Processor
Processor frequency *
1,7 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
400 MHz
Memory
Internal memory *
0,5 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
80 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Graphics
Discrete graphics card model *
NVIDIA® GeForce® Go 7300
Discrete graphics card *
Yes
Maximum graphics card memory
0,064 GB
Camera
Front camera
No
Network
Networking features
Ethernet/Fast Ethernet
Ports & interfaces
USB 2.0 ports quantity *
5
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
Yes
Ports & interfaces
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Professional
Battery
Number of battery cells
6
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
400 mm
Depth
295 mm
Height
40 mm
Weight *
3,66 kg
Other features
Wireless technology
IEEE 802.11b/IEEE 802.11g
Infrared data port
No
Dimensions (WxDxH)
400 x 295 x 40 mm
Display
LCD
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s