location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate TM 2304WLMi_512 Intel® Celeron® M 39,1 cm (15.4") 0,5 GB DDR-SDRAM 60 GB Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM 2304WLMi_512
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.T5606.217
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69251
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2020 16:31:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer TravelMate TM 2304WLMi_512 Intel® Celeron® M 39,1 cm (15.4") 0,5 GB DDR-SDRAM 60 GB Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Celeron® M 1,3 GHz
  • - 39,1 cm (15.4")
  • - 0,5 GB DDR-SDRAM
  • - 60 GB
  • - Windows XP Professional
More>>>
Short summary description Acer TravelMate TM 2304WLMi_512 Intel® Celeron® M 39,1 cm (15.4") 0,5 GB DDR-SDRAM 60 GB Windows XP Professional:
This short summary of the Acer TravelMate TM 2304WLMi_512 Intel® Celeron® M 39,1 cm (15.4") 0,5 GB DDR-SDRAM 60 GB Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate TM 2304WLMi_512, Intel® Celeron® M, 1,3 GHz, 39,1 cm (15.4"), 0,5 GB, 60 GB, Windows XP Professional

Long summary description Acer TravelMate TM 2304WLMi_512 Intel® Celeron® M 39,1 cm (15.4") 0,5 GB DDR-SDRAM 60 GB Windows XP Professional:
This is an auto-generated long summary of Acer TravelMate TM 2304WLMi_512 Intel® Celeron® M 39,1 cm (15.4") 0,5 GB DDR-SDRAM 60 GB Windows XP Professional based on the first three specs of the first five spec groups.

Acer TravelMate TM 2304WLMi_512. Processor family: Intel® Celeron® M, Processor frequency: 1,3 GHz. Display diagonal: 39,1 cm (15.4"). Internal memory: 0,5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 60 GB. Operating system installed: Windows XP Professional. Weight: 2,9 kg

Display
Display diagonal *
39,1 cm (15.4")
Contrast ratio (typical)
750:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron® M
Processor frequency *
1,3 GHz
Memory
Internal memory *
0,5 GB
Internal memory type
DDR-SDRAM
Storage
Total storage capacity *
60 GB
HDD interface
Ultra-ATA/100
Graphics
Maximum graphics card memory
0,064 GB
Camera
Front camera
No
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
Yes
Ports & interfaces
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Performance
Motherboard chipset
Intel® 852GM
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Professional
Weight & dimensions
Weight *
2,9 kg
Other features
Infrared data port
No
Wake-on-Ring ready
Yes
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
Yes
Modem speed
56 Kbit/s