Acer logo

Acer Aspire 7750-2334G75Mnkk Intel® Core™ i3 i3-2330M 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 750 GB Wi-Fi 4 (802.11n) Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20283
Info modified on:
27 Jan 2025, 08:13:23
Short summary description Acer Aspire 7750-2334G75Mnkk Intel® Core™ i3 i3-2330M 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 750 GB Wi-Fi 4 (802.11n) Windows 7 Home Premium Black:

Acer Aspire 7750-2334G75Mnkk, Intel® Core™ i3, 2,2 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 750 GB

Long summary description Acer Aspire 7750-2334G75Mnkk Intel® Core™ i3 i3-2330M 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 750 GB Wi-Fi 4 (802.11n) Windows 7 Home Premium Black:

Acer Aspire 7750-2334G75Mnkk. Processor family: Intel® Core™ i3, Processor model: i3-2330M, Processor frequency: 2,2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 3,3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.