location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 5750G-2634G75Mnkk Intel® Core™ i7 i7-2630QM 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5750G-2634G75Mnkk
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.RCG02.068
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80816
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire 5750G-2634G75Mnkk Intel® Core™ i7 i7-2630QM 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Black
  • - Intel® Core™ i7 i7-2630QM 2 GHz
  • - 39,6 cm (15.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM
  • - 750 GB HDD DVD Super Multi
  • - NVIDIA® GeForce® GT 540M 2 GB Intel® HD Graphics 3000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 3.0+HS
  • - Lithium-Ion (Li-Ion) 4,5 h
  • - Windows 7 Home Premium 64-bit
Warranty: 1 year International Travellers Warranty (ITW)
Long product name Acer Aspire 5750G-2634G75Mnkk Intel® Core™ i7 i7-2630QM 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black :
The long product name of Acer Aspire 5750G-2634G75Mnkk Intel® Core™ i7 i7-2630QM 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Windows 7 Home Premium, 15.6" LED CB, Intel Core i7-2630QM, NVIDIA GeForce GT 540M 2GB, RAM 4GB DDR3, HDD 750GB, DVD SM, Wifi 802.11bgn, Battery 6 cells 2.2, Webcam 1.3MP HD CrystalEye, Bluetooth 3.0
More>>>
Acer Aspire 5750G-2634G75Mnkk Intel® Core™ i7 i7-2630QM 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black:
The official description of Acer Aspire 5750G-2634G75Mnkk Intel® Core™ i7 i7-2630QM 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Aspire Series offers a diverse range of notebooks that give you the performance, graphics and communication tools to step up your digital entertainment, complete your daily computing tasks, and stay in touch with everyone you know, whether you're at home or away.

Powerful PC performance
With the abundance of graphics-intensive multimedia and sharing applications available these days, smooth multitasking is more vital than ever before. Keeping this in mind, Aspire Series notebooks pack today's best processors and memory options so your system always runs efficiently. This series also provides ample storage for all the multimedia files you may wish to keep.

Fantastic graphics and playback
High-resolution displays in a variety of sizes present intense imagery from first-rate graphics options. Movies, Internet video, pictures and more shine brilliantly on Aspire Series notebooks, and HDMI® connectivity extends the spectacle to larger displays. A Blu-ray Disc™ drive1 plays the latest blockbusters with true-to-master precision, and Dolby®-optimized surround sound1 trumpets studio-quality acoustics.

The latest communication tools
Surf the Internet and stay in touch with your people with reliable, high-speed connectivity via Ethernet, Wi-Fi® or 3G1. Engage in video chats using the Aspire's quality webcam. In addition, Bluetooth® enables quick, short-range wireless sharing, and the latest interfaces connect to external devices for fast data transfers.

Attractive Aspire appeal
Aspire Series notebooks are attractive, ergonomic and durable. Slim profiles, cool aesthetic accents, and eye-catching colors abound, while easy-access controls ensure effortless handling. A variety of environmentally sustainable materials with inviting textures and sturdy construction endow the Aspire Series with a unique and solid feel.

1 Specifications vary depending on model.

Short summary description Acer Aspire 5750G-2634G75Mnkk Intel® Core™ i7 i7-2630QM 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black:
This short summary of the Acer Aspire 5750G-2634G75Mnkk Intel® Core™ i7 i7-2630QM 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 5750G-2634G75Mnkk, Intel® Core™ i7, 2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description Acer Aspire 5750G-2634G75Mnkk Intel® Core™ i7 i7-2630QM 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black:
This is an auto-generated long summary of Acer Aspire 5750G-2634G75Mnkk Intel® Core™ i7 i7-2630QM 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

Acer Aspire 5750G-2634G75Mnkk. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Black

Design
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1366 x 768 pixels
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display number of colours
16.78 million colours
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
2nd gen Intel® Core™ i7
Processor model *
i7-2630QM
Processor cores
4
Processor threads
8
Processor boost frequency
2,9 GHz
Processor frequency *
2 GHz
System bus rate
5 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
Socket 988
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-2600 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
D2
Thermal Design Power (TDP)
45 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
20
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
750 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
750 GB
HDD interface
SATA
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, xD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GT 540M
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x116
Number of discrete graphics cards
1
Audio
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
1,3 MP
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet, WLAN
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
3.0+HS
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Ports & interfaces
TV-out
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA998)
Supported instruction sets
AVX
Processor code
SR02Y
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52219
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
4400 mAh
Battery life (max)
4,5 h
Security
Cable lock slot
No
Fingerprint reader
No
Certificates
Wi-Fi certified
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
382 mm
Depth
253 mm
Height
33,2 mm
Weight *
2,6 kg
Features
Images Type Map
Other features
AC adapter included
Yes
Infrared data port
No
Graphics card family
Intel, NVIDIA
3D
No
Type
PC
Display
LCD
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Wake-on-LAN ready
Yes
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 03:52:35
Uk has collected 54 expert reviews for Acer Aspire 5750G-2634G75Mnkk Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2011-08-17 03:52:32
We've seen Sandy Bridge laptops emerge from almost every major manufacturer since Intel unveiled its second generation processor earlier this year. While these laptops have differed wildly in look and size, from the tiny Samsung 9000S to the hulking Dell...
Good Sandy Bridge, Dedicated graphics, Long battery life, Vibrant screen, Tons of storage...
Bad Plastic build, Reflective screen...
Bottom line The Aspire 5750G is a great all-round laptop, with very few flaws and a reasonable price...
80%
pocket-lint.com
Updated:
2011-08-17 03:52:33
Inside the textured blue case of the Acer Aspire 5750G is an interesting mix of new technology (the second generation Core i7 processor and the new Nvidia GeForce GT540M), multimedia features - and the odd compromise to keep the price down, which make...
Good A powerful processor and decent battery life in a stylish package...
Bad Only one USB 3 port and a slightly disappointing screen, plus a last-generation touchpad...
Bottom line An affordable Sandy Bridge system that makes some compromises to keep the price down but gives you good value in return...
80%
gadgetspeak.com
Updated:
2011-10-18 17:57:22
This is probably the most powerful notebook that I have ever used. A look at the Windows Experience index will show that. If you are looking for a powerful notebook then this should certainly be on a very short list of items...
84%
channelpro.co.uk
Updated:
2012-11-19 02:10:00
Hardly stylish, but strong in applications and games, and lasts six hours on one charge - the ideal all-round low-cost laptopRating: 4Average: 4 (1 vote) With so many lithe and lovely Ultrabooks making their way through PC Pro's Labs, the dull grey of...
80%
alphr.com
Updated:
2012-11-19 02:10:00
With so many lithe and lovely Ultrabooks making their way through PC Pro's Labs, the dull grey of Acer's Aspire 5750G is enough to send anyone crashing back to earth. What Acer's budget 15.6in laptop lacks in looks, however, it more than makes up for with...
Bottom line Hardly stylish, but strong in applications and games, and lasts six hours on one charge - the ideal all-round low-cost laptop...
83%
expertreviews.co.uk
Updated:
2012-11-19 02:10:00
Thanks to its dedicated Nvidia GeForce GT 540M graphics card, the Acer Aspire 5750G is far quicker in games than most budget laptops. The rest of its specification doesn't suffer either. Its budget Intel CPU is backed up by 6GB of RAM and a generous 64...
Bottom line The 5750G has a fast graphics chip and a single USB3 port, but the screen's yellow-green cast and its wobbly keys let it down...
60%
smarthouse.com.au
Updated:
2012-11-19 02:10:01
Key Features * 15.6in, 1366 x 768 glossy screen * Core i5-2410M, 4GB RAM * 320GB 5400rpm HDD * HD webcam, USB 3.0While designer laptops like the metal-clad Dell XPS 15z and premium ultraportables such as the Toshiba Satellite R830 or Samsun...
Good Excellent value; Matt, textured finish; Core i5, USB 3.0 and HD webcam; Decent speakers...
Bad Poor screen; No SDXC support; Small, slow hard drive...
80%
pcadvisor.co.uk
Updated:
2012-11-19 02:10:01
The Acer Aspire 5750G (AS5750G-2414G50Mnkk) is a 15.6in laptop designed for home use and it represents good value for money. It runs a Second Generation Intel Core i5 CPU and a discrete graphics adapter, and it has a design that mostly looks good and f...
Bottom line With a three-digit price tag and a 2nd Gen Core i5 CPU, the Aspire 5750G represents good value for money. It does have some drawbacks, such as a glossy screen and it could use a better keyboard and touchpad, but overall it's a nice laptop that would su...
70%
goodgearguide.com.au
Updated:
2012-11-19 02:10:01
The Acer Aspire 5750G (AS5750G-2414G50Mnkk) is a 15.6in laptop designed for home use and it represents good value for money. It runs a Second Generation Intel Core i5 CPU and a discrete graphics adapter, and it has a design that mostly looks good and...
Good Good value USB 3.0...
Bad Glossy screen Keyboard and touchpad could be better No Bluetooth...
Bottom line With a three-digit price tag and a 2nd Gen Core i5 CPU, the Aspire 5750G represents good value for money. It does have some drawbacks, such as a glossy screen and it could use a better keyboard and touchpad, but overall it's a nice laptop that would su...
75%
itreviews.com
Updated:
2012-11-19 02:10:01
Wallet-friendly. That's one way to describe Acer's new 2.3GHz Intel Sandy Bridge-powered laptop. Because the company has certainly pulled off something special in the value for money stakes with the price-to-specification ratio of its AS5750G-2414G50...
Good Exemplary powertoprice ratio...
Bad Display suffers from rather weak viewing angles.
Bottom line The Aspire AS5750G is a great all-round laptop that can handle up-to-date games at higher detail levels with pretty smooth results. Not everything is perfect, we do have some slight niggles - the most notable of which is the rather narrow viewing angle...
100%
gadgetspeak.com
Updated:
2012-11-19 02:10:01
Walk into any branch of Dixons, Currys or Comets and you will be faced by numerous laptops from various manufacturers. One of them could well be the topic of this review...
80%